Products specifications Report Issue?

Category Optoelectronics - LED Emitters - Infrared, UV, Visible
Mfr Sharp Microelectronics
Product Status Obsolete
Type Infrared (IR)
Current - DC Forward (If) (Max) 60mA
Radiant Intensity (Ie) Min @ If 9mW/sr @ 50mA
Wavelength 950nm
Voltage - Forward (Vf) (Typ) 1.3V
Viewing Angle 36°
Orientation Side View
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case Radial
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 872789-GL390V
Ultra Librarian 3D Model Ultra Librarian GL390V CAD Model

Description

The 872789-GL390V is an infrared LED emitter from Sharp Microelectronics. It is a through-hole mounting type component with a standard package of 1,000 pieces.

  • Mounting Type: Through-hole
  • Standard Package: 1,000 pieces
  • Maximum DC Forward Current: 60mA
  • Viewing Angle: 36°
  • Forward Voltage (Vf): Typically 1.3V
  • Wavelength: 950nm
  • Radiant Intensity: 9mW/sr @ 50mA
  • Suitable for: Optoelectronics applications
  • Status: Obsolete
  • ECCN Classification: EAR99
  • MSL: Not Applicable

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q2834
Advanced Photonix, Inc.
LED IR SIDE EMITTER 940NM CLEAR / Infrared (IR) Emitter 940nm 1.3V 40mA 140° Radial
Lowest to $0.8578
ECAD model for SLED-56-16639
Infineon Technologies
Schnelle IR-Lumineszenzdiode (950 nm) im SMR-Gehuse High-Speed Infrared Emitter (950 nm) in SMR Package
Need more? Email Us
ECAD model for SFH4505
Fairchild/ON Semiconductor
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
ECAD model for QED233A4R0
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q3192
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q65110A1539
SEMTECH ELECTRONICS LTD.
SURFACE MOUNT SILICON RECTIFIERS
Need more? Email Us
ECAD model for LM4003
Fairchild/ON Semiconductor
Infrared Emitter 890nm 94mW/sr Circular Top Mount 2-Pin T-1 Bulk / EMITTER IR 880NM 50MA RADIAL
Need more? Email Us
ECAD model for QEC123
Fairchild/ON Semiconductor
EMITTER IR 880NM 100MA RADIAL
Lowest to $0.6796
ECAD model for QED223

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention