Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Status Obsolete(EOL)
Type Infrared (IR)
Continuous forward current- Max 150mA
Wavelength 950nm
Forward Voltage 1.35V
Viewing Angle 100°
Orientation Top View
Temperature Range - Operating -40°C to 125°C (TA)
Mounting Through Hole
Dimension TO-18-2 Metal Can
Win Source Part Number 067668-GL513F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GL513F CAD Model

Description

The Sharp Microelectronics GL513F is an obsolete (EOL) infrared (IR) component with a viewing angle of 100° and a wavelength of 950nm. It has a forward voltage of 1.35V and a continuous forward current of up to 150mA in the open market. The supply and demand status is balanced and the package dimension is TO-18-2 Metal Can.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (940 nm)
Lowest to $0.6423
ECAD model for SFH4341
Fairchild/ON Semiconductor
EMITTER IR 940NM 50MA RADIAL
Lowest to $0.2060
ECAD model for QEC113
KODENSHI KOREA CORP.
Infrared Emitting Diodes(GaAs)
Need more? Email Us
ECAD model for EL-23G
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q4141
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA SMD
Need more? Email Us
ECAD model for Q62702P1825
Fairchild/ON Semiconductor
Infrared Emitter 890nm 94mW/sr Circular Top Mount 2-Pin T-1 Bulk / EMITTER IR 880NM 50MA RADIAL
Need more? Email Us
ECAD model for QEC123
Fairchild/ON Semiconductor
EMITTER IR 880NM 100MA RADIAL
Lowest to $0.6796
ECAD model for QED223
OSRAM Opto Semiconductors Inc.
GaAlAs-Lumineszenzdioden
Need more? Email Us
ECAD model for SFH480-2/3
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62702P517B

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention