Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Part Status Obsolete(EOL)
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 100mA
Radiant Intensity (Ie) Min @ If 5mW/sr @ 50mA
Wavelength 940nm
Voltage - Forward (Vf) (Typ) 1.25V
Viewing Angle 42°
Orientation Top View
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Style Through Hole
Package T 1 3/4
Win Source Part Number 1177221-GL560
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GL560 CAD Model

Description

The Sharp Microelectronics GL560 is an electronic component that is used in optoelectronics.

  • Viewing Angle: 42 degrees
  • Operating Temperature: -25°C to 85°C
  • Status: Discontinued
  • Alternatives: TSHA6503-AS21 and SFH4503

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
GaAlAs-Lumineszenzdioden
Need more? Email Us
ECAD model for SFH480-2/3
Advanced Photonix, Inc.
LED IR SIDE EMITTER 940NM CLEAR / Infrared (IR) Emitter 940nm 1.3V 40mA 140° Radial
Lowest to $0.8578
ECAD model for SLED-56-16639
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62702P517B
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q4141
Fairchild/ON Semiconductor
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
ECAD model for QED233A4R0
Fairchild/ON Semiconductor
EMITTER IR 880NM 100MA TO-46
Need more? Email Us
ECAD model for QED522
Fairchild/ON Semiconductor
EMITTER IR 880NM 100MA RADIAL
Need more? Email Us
ECAD model for QED122
Fairchild/ON Semiconductor
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
ECAD model for QED233
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q5146

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention