Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Manufacturer Homepage sharp-world.com/
RoHS State Request Verification
Win Source Part Number 759159-GL100MN3MP1T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GL100MN3MP1T CAD Model

Description

The GL100MN3MP1T is a CMOS image sensor manufactured by Sharp Microelectronics. It is designed for use in various imaging applications, providing high-quality image capture in a compact form factor.

Applications:

  • Mobile Phones: Integrated into smartphone cameras for capturing photos and videos.
  • Digital Cameras: Used in compact digital cameras for still image and video recording.
  • Security Cameras: Employed in surveillance systems for monitoring and recording video footage.
  • Automotive Cameras: Used in vehicle backup cameras and advanced driver-assistance systems (ADAS).
  • Industrial Inspection Systems: Integrated into machine vision systems for quality control and inspection purposes.

Features:

  • CMOS Technology: Utilizes CMOS (Complementary Metal-Oxide-Semiconductor) technology for high-performance image sensing.
  • High Resolution: Offers a high resolution for capturing detailed images.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • Digital Interface: Supports a digital interface for easy communication with image processors.
  • High Frame Rate: Capable of capturing images at a high frame rate for smooth video recording.

Benefits:

  • High Image Quality: Provides sharp and detailed images with accurate color reproduction.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Size: Enables compact camera designs.
  • Easy Integration: Simplifies integration into existing systems.
  • Versatile Applications: Suitable for a wide range of imaging applications.
  • Reliable Performance: Offers reliable and consistent performance.

Additional Details:

The GL100MN3MP1T typically operates on a low voltage supply, often around 3.3V or lower. It includes features such as electronic rolling shutter (ERS) or global shutter, depending on the specific version, which affects how the image is captured. The sensor's sensitivity to light is an important specification, often measured in lux. It's commonly paired with image signal processors (ISPs) to enhance image quality and perform various image processing tasks. Specific details regarding the resolution, frame rate, and other technical specifications will be available in the product datasheet.

You May Also Be Interested in

Texas Instruments
FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 16DIP
Need more? Email Us
ECAD model for TLC075AIN
Sipex Corporation
+5V Powered Multi-Channel RS-232 Drivers/Receivers
Need more? Email Us
ECAD model for SP234AEP
Vitesse
OC-48 (FEC) 16:1 SONET/SDH MUX with Clock Generator
Need more? Email Us
ECAD model for vsc8169QR
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $8.8510
ECAD model for SN65MLVD129DGGR
Texas Instruments
Single 2-Input NAND Gate With Open-Drain Output
Need more? Email Us
ECAD model for SN74LVC1G38DBVRE4
STMicroelectronics
QUAD CHANNEL HIGH SIDE DRIVER | IC DVR QUAD HIGH SIDE POWERSO10
Need more? Email Us
ECAD model for VNQ690SP-E
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS | IC VREF SHUNT ADJ TO92-3
Lowest to $2.7125
ECAD model for TLV431BILP
AUK corp
NPN Silicon Power Transistor
Lowest to $0.2923
ECAD model for STD13005F
Texas Instruments
2.7 V TO 5.5 V LOW POWER 8-BIT DIGITAL-TO-ANALOG CONVERTERS WITH POWER DOWN
Need more? Email Us
ECAD model for TLV5623IDGKRG4

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention