The SR1080 is a Schottky Barrier Rectifier designed for high-efficiency rectification in various power applications. It is manufactured by Shanghai Lunsure Electronic Tech and is recognized for its low forward voltage drop and fast switching speed.
Applications:
- Switching power supplies
- Free-wheeling diodes
- Polarity protection applications
- Reverse current protection
- DC-DC converters
Features:
- High Surge Capability
- Low Forward Voltage Drop
- High Switching Speed
- High Reliability
- RoHS Compliant
Benefits:
- Increased efficiency in power conversion due to low forward voltage drop.
- Reduced power loss and heat generation, leading to improved system performance.
- Enhanced system reliability due to high surge capability.
- Suitable for high-frequency applications because of the fast switching speed.
- Environmentally friendly due to RoHS compliance.
Specifications:
The SR1080 typically features a repetitive peak reverse voltage of 80V and a forward current of 10A. It is commonly available in a DO-201AD package. Its operating junction temperature typically ranges from -65°C to +150°C. The low forward voltage drop is typically around 0.70V at 10A.