EN
  • EN
  • DE

BL4056-42PEP

Part No BL4056-42PEP
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819368-BL4056-42PEP
Ultra Librarian 3D Model Ultra Librarian BL4056-42PEP CAD Model

Description

The BL4056-42PEP is a complete constant-current/constant-voltage linear charger for single-cell lithium-ion batteries. It is manufactured by SHANGHAI BELLING CO., LTD., and is commonly used in portable devices and battery-powered applications.

Applications

  • Charging Lithium-Ion Batteries in Portable Devices
  • Battery Chargers for MP3 Players
  • Charging Circuits for Bluetooth Applications
  • Charging Small Rechargeable Devices
  • Battery Charging in IoT Devices

Features

  • Charging Method: Constant Current/Constant Voltage (CC/CV)
  • Preset Charge Voltage: 4.2V
  • Programmable Charge Current: Up to 1A
  • Input Voltage Range: 4.5V to 6.5V
  • Termination Current: Adjustable
  • Thermal Regulation: Yes
  • Package: ESOP-8

Benefits

  • Complete Charger: Integrated solution simplifies battery charging design.
  • Constant Current/Constant Voltage: Ensures proper charging of lithium-ion batteries.
  • Thermal Regulation: Prevents overheating during charging.
  • Adjustable Charge Current: Allows for optimized charging based on battery capacity.
  • Compact Package: ESOP-8 package is small and suitable for portable devices.

Additional Details

The BL4056-42PEP provides a complete charging solution for single-cell lithium-ion batteries, automatically switching between constant current and constant voltage modes to optimize the charging process. It includes thermal regulation to prevent overheating and can be configured to provide charge currents up to 1A. The device typically includes a termination function, ending the charge cycle when the current drops below a preset threshold. The external resistor is used to program the charge current. Reverse blocking protection is integrated. It's commonly used in battery-powered devices that require a compact and efficient charging solution.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,565+ $0.0901 $231.1065
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 287,360 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess