EN
  • EN
  • DE

BL24C04A-PARC

Part No BL24C04A-PARC
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819353-BL24C04A-PARC
Ultra Librarian 3D Model Ultra Librarian BL24C04A-PARC CAD Model

Description

The BL24C04A-PARC is a 4K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) with a standard two-wire serial interface, manufactured by SHANGHAI BELLING CO., LTD. This device is organized as 512 x 8 bits and operates over a wide voltage range. It is commonly used for storing configuration data, serial numbers, calibration information, and other non-volatile data in a variety of electronic systems.

Applications:

  • Consumer Electronics: Used in TVs, set-top boxes, and DVD players for storing user settings and configuration data.
  • Industrial Control Systems: Stores calibration data and configuration parameters for sensors, actuators, and other control devices.
  • Automotive Electronics: Utilized in car radios, engine control units (ECUs), and other automotive systems for storing system parameters and diagnostic information.
  • Medical Devices: Stores calibration data and device settings in medical equipment such as patient monitors and diagnostic instruments.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing configuration settings and firmware updates.

Features:

  • 4K-bit EEPROM: Provides 4096 bits of non-volatile memory for data storage.
  • Two-Wire Serial Interface: Utilizes the I2C (Inter-Integrated Circuit) protocol for simple and efficient communication.
  • Low Voltage Operation: Operates from 1.8V to 5.5V, making it suitable for a wide range of applications.
  • Write Protect Feature: Protects the entire memory array from accidental writes.
  • Self-Timed Write Cycle: Simplifies the write operation by automatically timing the write cycle.
  • High Reliability: Offers high endurance and data retention for long-term storage.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Integration: Simple two-wire interface allows for easy integration into existing systems.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Data Protection: Write protect feature prevents accidental data corruption.
  • Cost-Effective: Provides a cost-effective solution for non-volatile data storage.

Additional Details:

The BL24C04A-PARC supports standard (100 kHz) and fast (400 kHz) I2C bus speeds. It typically comes in an 8-pin package (e.g., DIP, SOIC, TSSOP). The write cycle time is typically a few milliseconds. The endurance is typically 1 million erase/write cycles per byte. The data retention is typically 100 years. The device includes features such as page write, which allows writing multiple bytes in a single operation, and current address read, which allows reading data from the current memory location. The specific suffix (-PARC) may indicate a particular package type or temperature range offered by the manufacturer.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.1086 $58.1010
1,300+ $0.0889 $115.5700
2,000+ $0.0866 $173.2000
2,780+ $0.0832 $231.2960
3,575+ $0.0809 $289.2175
4,765+ $0.0728 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess