EN
  • EN
  • DE

SGM9123XS/TRR

Part No SGM9123XS/TRR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837465-SGM9123XS/TRR
Ultra Librarian 3D Model Ultra Librarian SGM9123XS/TRR CAD Model

Description

The SGM9123XS/TRR is a triple channel video amplifier designed by SG Micro Corp, optimized for high-definition video applications. This amplifier integrates three channels, making it suitable for composite video (CVBS), S-Video, and component video (YPbPr) signal amplification. It ensures clear and accurate video reproduction in applications such as DVD players, set-top boxes, and display devices.

Applications

  • DVD players
  • Set-top boxes
  • LCD/LED TVs
  • Video monitors
  • AV receivers

Features

  • Triple channel amplifier
  • High bandwidth
  • Low differential gain and phase
  • Input clamping
  • Output short-circuit protection
  • Single-supply operation

Benefits

  • Excellent video quality: The SGM9123XS/TRR delivers sharp and clear video output with minimal distortion, enhancing the viewing experience.
  • Versatile compatibility: Supports multiple video standards including CVBS, S-Video, and YPbPr, making it suitable for various video sources.
  • Reliable performance: The amplifier's robust design and short-circuit protection ensure stable and dependable operation.
  • Simplified design: Its single-supply operation simplifies circuit design and reduces component count.
  • Protection: Input clamping and output short-circuit protection protects the amplifier from damage.

Additional Details

The SGM9123XS/TRR features high bandwidth, which allows it to accurately amplify high-frequency video signals without significant attenuation or distortion. Its low differential gain and phase characteristics ensure accurate color reproduction. The input clamping feature protects the amplifier from overvoltage conditions. Output short-circuit protection is included to protect the amplifier and connected components in the event of a short circuit. The amplifier operates from a single power supply, streamlining the power supply design and reducing overall system costs. It is designed to support various video standards, making it a versatile choice for a range of video applications. The triple-channel configuration allows for the simultaneous amplification of multiple video signals, simplifying the design of video interfaces. This amplifier combines high performance, versatility, and ease of use, making it suitable for various video applications in consumer electronics.

You May Also Be Interested in

Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1802 $58.5650
785+ $0.1478 $116.0230
1,210+ $0.1432 $173.2720
1,670+ $0.1386 $231.4620
2,160+ $0.1340 $289.4400
2,885+ $0.1201 $346.4885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess