The SGM8634XS14/TR is a quad, low-power, rail-to-rail input and output operational amplifier from SG Micro Corp. This amplifier is designed for applications requiring multiple op-amps in a single package, while maintaining low power consumption and high performance. The SGM8634XS14/TR excels in signal conditioning, sensor amplification, and portable electronic devices.
Applications:
- Multi-channel data acquisition systems
- Sensor signal conditioning
- Audio processing
- Portable medical devices
- Battery-powered instrumentation
- Industrial process control
Features:
- Quad operational amplifier: Four op-amps in a single package for space saving and cost efficiency.
- Low power consumption: Extends battery life in portable devices.
- Rail-to-rail input and output: Maximizes signal swing and dynamic range.
- Wide supply voltage range: Operates from 1.8V to 5.5V.
- Low offset voltage: Ensures high accuracy in precision applications.
- Small package size: Available in TSSOP-14 package.
- High gain bandwidth: Provides adequate bandwidth for various amplification needs.
Benefits:
- Space saving: Quad configuration reduces the number of components needed on a PCB.
- Energy efficient: Low power consumption maximizes the runtime of battery-powered devices.
- Versatile: Rail-to-rail operation allows for a wide range of input and output signal levels.
- Accurate: Low offset voltage ensures minimal signal distortion and precise amplification.
- Cost-effective: Integration of four op-amps in one package reduces overall system cost.
Additional Details:
The SGM8634XS14/TR features a low input bias current and a low input offset voltage drift over temperature. The TSSOP-14 package is industry-standard and easy to handle during assembly. This operational amplifier is designed to drive capacitive loads, making it suitable for various applications including filtering and buffering. The SGM8634 family includes single, dual, and quad op-amp configurations to meet diverse application requirements.
The SGM8634XS14/TR is a reliable and versatile operational amplifier that provides excellent performance and efficiency in a compact package. Its combination of low power consumption, rail-to-rail operation, and low offset voltage makes it well-suited for a variety of demanding applications.