EN
  • EN
  • DE

SGM8582XS8G/TR

Part No SGM8582XS8G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092708-SGM8582XS8G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM8582XS8G/TR CAD Model

Description

The SGM8582XS8G/TR is a dual, rail-to-rail output CMOS operational amplifier from SG Micro Corp, designed for general-purpose applications that require low power consumption and a wide operating voltage range. This amplifier offers excellent performance characteristics, including low input offset voltage and low input bias current, making it suitable for various signal conditioning and amplification tasks.

Applications:

  • Battery-Powered Instruments: Due to its low power consumption, it's ideal for portable devices and instruments.
  • Sensor Signal Conditioning: Amplifying and conditioning signals from sensors like temperature, pressure, and light sensors.
  • Audio Amplification: Used in preamplifiers and audio signal processing circuits.
  • Active Filters: Implementing active filters for signal shaping and noise reduction.
  • Data Acquisition Systems: Signal conditioning for analog-to-digital converters (ADCs).

Features:

  • Rail-to-Rail Output: Provides maximum signal dynamic range.
  • Low Power Consumption: Minimizes power dissipation for extended battery life.
  • Wide Supply Voltage Range: Operates from 1.8V to 5.5V.
  • Low Input Offset Voltage: Ensures high accuracy in signal amplification.
  • Low Input Bias Current: Reduces errors in high-impedance applications.
  • Dual Amplifier: Provides two operational amplifiers in a single package, saving board space.

Benefits:

  • Extended Battery Life: Low power consumption enables longer operation in battery-powered devices.
  • High Accuracy: Low input offset voltage and bias current ensure accurate signal amplification.
  • Versatile Applications: Suitable for a wide range of applications due to its excellent performance characteristics.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Cost-Effective: Offers a balance of performance and cost-effectiveness.

The SGM8582XS8G/TR operational amplifier features a high open-loop gain and a good common-mode rejection ratio (CMRR), making it suitable for applications requiring high precision and noise immunity. The rail-to-rail output swing allows for maximum signal dynamic range, while the low input offset voltage ensures accurate signal amplification. The SGM8582XS8G/TR is available in a small SOT-23-8 package. For optimal performance, it's recommended to use appropriate decoupling capacitors and follow good PCB layout practices. The amplifier is also designed to drive capacitive loads, making it suitable for applications with capacitive sensors or filters.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,870 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess