EN
  • EN
  • DE

SGM8542XS

Part No SGM8542XS
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description 1.1MHz, 42μA, Rail-to-Rail I/O CMOS Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320391-SGM8542XS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM8542XS CAD Model

Description

The SGM8542XS is a dual-channel, low-power operational amplifier from SG Micro Corp, providing excellent performance for a variety of applications. This amplifier features rail-to-rail input and output swing, ensuring maximum signal range. It boasts low input offset voltage and low input bias current, making it well-suited for precision signal conditioning and amplification circuits. The SGM8542XS is designed to operate from a single supply voltage, simplifying power supply design.

Applications

  • Portable Instruments
  • Sensor Signal Conditioning
  • Audio Amplification
  • Battery-Powered Devices
  • Active Filters

Features

  • Rail-to-Rail Input and Output
  • Low Input Offset Voltage
  • Low Input Bias Current
  • Low Supply Current
  • Single-Supply Operation (2.5V to 5.5V)
  • Small Package (MSOP-8)

Benefits

  • Extended Battery Life: The low supply current characteristic enables longer operating times for battery-powered applications, reducing the frequency of battery replacements or recharges.
  • Improved Signal Accuracy: The low input offset voltage and input bias current minimize signal errors, leading to more precise and reliable measurements.
  • Versatile Signal Handling: The rail-to-rail input and output capabilities allow the amplifier to handle a wide range of input signal amplitudes and maximize the output signal swing.
  • Compact Design: The small MSOP-8 package allows for higher circuit density, reducing the overall size of the application board.
  • Simplified Power Supply: Single-supply operation simplifies the power supply design, reducing component count and cost.

The SGM8542XS is ideal for applications requiring precision and low power consumption. The dual-channel configuration allows for two independent amplification stages within a single package, saving board space and reducing component count. Its rail-to-rail input and output capabilities ensure that the full dynamic range of the signal is utilized. The amplifier's low input offset voltage and low input bias current contribute to the overall accuracy and stability of the circuit. This amplifier is available in a small MSOP-8 package, making it suitable for space-constrained applications. Its performance characteristics make it a suitable replacement for other general-purpose operational amplifiers.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $25.5532
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess