EN
  • EN
  • DE

SGM8541XN5/TR

Part No SGM8541XN5/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description 1.1MHz, 42μA, Rail-to-Rail I/O CMOS Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320390-SGM8541XN5/TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM8541XN5/TR CAD Model

Description

The SGM8541XN5/TR is a low-power, single-channel operational amplifier from SG Micro Corp, designed for a wide range of applications requiring precision and low power consumption. This amplifier features a rail-to-rail input and output, allowing for maximum signal swing within the supply voltage range. It is characterized by its excellent input offset voltage and low input bias current, making it suitable for sensitive signal conditioning and amplification.

Applications

  • Portable Equipment
  • Battery-Powered Instruments
  • Sensor Amplification
  • Signal Conditioning
  • Audio Amplification

Features

  • Rail-to-Rail Input and Output
  • Low Input Offset Voltage
  • Low Input Bias Current
  • Low Supply Current
  • Wide Supply Voltage Range (2.5V to 5.5V)
  • Small Package Size (SOT-23-5)

Benefits

  • Extended Battery Life: The low supply current of the SGM8541XN5/TR makes it ideal for battery-powered applications, maximizing operating time between charges.
  • Improved Signal Accuracy: The low input offset voltage and input bias current ensure accurate signal amplification, minimizing errors in sensitive measurement systems.
  • Versatile Application: The rail-to-rail input and output capability allows the amplifier to handle a wide range of input signals and provide maximum output swing, making it suitable for various applications.
  • Space Saving: The small SOT-23-5 package enables compact circuit designs, crucial for portable devices and space-constrained applications.
  • Reliable Performance: Designed for stable operation over a wide temperature range, ensuring consistent performance in diverse operating environments.

The SGM8541XN5/TR is specifically designed to operate with a single supply voltage ranging from 2.5V to 5.5V. Its rail-to-rail input and output swing capabilities, combined with its low power consumption, make it an excellent choice for portable and battery-powered applications. The amplifier's internal compensation ensures stable operation even at high gains, making it a reliable component in demanding signal processing circuits. Furthermore, its small SOT-23-5 package helps in reducing the overall size of the application board.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3139 $50.2240
390+ $0.2576 $100.4640
605+ $0.2496 $151.0080
830+ $0.2415 $200.4450
1,075+ $0.2335 $251.0125
1,435+ $0.2093 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess