EN
  • EN
  • DE

SGM8522XMS/TR

Part No SGM8522XMS/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description 150KHz, 4.7μA, Rail-to-Rail I/O CMOS Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320386-SGM8522XMS/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM8522XMS/TR CAD Model

Description

The SGM8522XMS/TR is a low-noise, rail-to-rail output operational amplifier manufactured by SG Micro Corp. It is designed for precision applications where low noise and high accuracy are critical. The rail-to-rail output swing maximizes the dynamic range of the signal, making it suitable for a wide range of signal conditioning and amplification tasks.

Applications:

  • Audio Amplification: Provides low-noise amplification for audio signals.
  • Sensor Signal Conditioning: Amplifies and filters signals from sensors with minimal noise.
  • Data Acquisition Systems: Used in data acquisition systems for accurate signal measurement.
  • Precision Instrumentation: Ideal for precision measurement instruments requiring low noise.
  • Medical Devices: Suitable for medical devices where low noise and high accuracy are essential.

Features:

  • Low Noise: Minimizes noise in sensitive signal amplification circuits.
  • Rail-to-Rail Output: Maximizes the dynamic range of the signal.
  • Low Input Bias Current: Reduces errors in high-impedance circuits.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages.
  • Excellent Gain Bandwidth Product: Provides good performance in various applications.

Benefits:

  • Improved Signal Quality: Low noise and rail-to-rail output improve signal quality in sensitive applications.
  • Increased Accuracy: Low input bias current ensures high accuracy in high-impedance circuits.
  • Versatile Application: Wide supply voltage range and excellent performance characteristics make it suitable for a broad range of applications.
  • Enhanced Performance: Excellent gain bandwidth product provides good performance in various applications.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Additional Details:

The SGM8522XMS/TR is available in a small outline package (MSOP), making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance in harsh environments. For detailed specifications, including input offset voltage, common-mode rejection ratio, and slew rate, refer to the manufacturer's datasheet. The SGM8522XMS/TR is a versatile and high-performance operational amplifier that is ideal for a wide range of precision applications.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
ON Semiconductor
Lowest to $0.8593

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2991 $58.3245
470+ $0.2460 $115.6200
730+ $0.2379 $173.6670
1,000+ $0.2310 $231.0000
1,300+ $0.2229 $289.7700
1,735+ $0.1998 $346.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess