EN
  • EN
  • DE

SGM8270-2XS8G/TR

Part No SGM8270-2XS8G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Description 2xOp-Amp 3, 3..36V 2, 5MHz 8V/us SO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961451-SGM8270-2XS8G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM8270-2XS8G/TR CAD Model

Description

The SGM8270-2XS8G/TR is a dual, low-noise, low-power operational amplifier from SG Micro Corp, designed for a wide range of applications requiring precision amplification and signal conditioning. It features excellent DC performance, including low input offset voltage and temperature drift, making it suitable for instrumentation and sensor applications.

Applications:

  • Sensor signal conditioning
  • Instrumentation amplifiers
  • Active filters
  • Portable equipment
  • Battery-powered applications
  • Medical devices

Features:

  • Low Noise: Minimizes signal distortion in sensitive applications.
  • Low Input Offset Voltage: Ensures high accuracy in DC-coupled applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Rail-to-Rail Input and Output: Maximizes dynamic range.
  • Wide Supply Voltage Range: Supports various power supply configurations.
  • Small Package: Saves board space.

Benefits:

  • Improved Signal Accuracy: The low input offset voltage and low noise characteristics of the SGM8270-2XS8G/TR contribute to enhanced signal fidelity.
  • Extended Battery Life: Its low power consumption makes it ideal for battery-powered devices, prolonging operational time.
  • Design Flexibility: The wide supply voltage range and rail-to-rail input and output swing offer versatility in circuit design.
  • Reduced Board Space: The small package size allows for compact designs.
  • Enhanced System Performance: Its stability and accuracy contribute to the overall improved performance of the system.

Additional Details:

The SGM8270-2XS8G/TR operates over a wide temperature range. It is available in a small surface-mount package. The amplifier is designed to provide stable performance across various operating conditions. Detailed specifications including gain bandwidth product, slew rate, and input bias current can be found in the product datasheet.

You May Also Be Interested in

Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Level One
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6575 $52.6000
190+ $0.5395 $102.5050
290+ $0.5226 $151.5540
400+ $0.5058 $202.3200
515+ $0.4889 $251.7835
685+ $0.4383 $300.2355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess