The TPSD335K050R0125 is a surface-mount solid electrolytic capacitor from AVX Corporation's TPSD series. These capacitors are engineered for applications demanding high volumetric efficiency, stable electrical characteristics, and rugged construction. The TPSD series incorporates a tantalum anode and a manganese dioxide cathode system, ensuring consistent electrical performance across a wide temperature spectrum.
Applications
- DC-DC converters
- Power management circuits
- Bulk capacitance in high-density boards
- Filtering in power supplies
- Bypass capacitors in digital circuits
Features
- Surface mountable
- Tantalum anode and manganese dioxide cathode
- High volumetric efficiency
- Stable electrical performance over temperature
- RoHS compliant
- Operating temperature range: -55°C to +125°C
Benefits
- Reduces board space due to its compact size and high capacitance
- Provides stable operation in harsh environments
- Offers extended operational lifespan
- Facilitates easy integration into automated assembly lines
- Environmentally conscious due to RoHS compliance
Additional Details
The TPSD335K050R0125 features a capacitance of 3.3μF and a voltage rating of 50V. The ESR (Equivalent Series Resistance) is 1.25 Ohms. It is packaged in a D case size. This capacitor is well-suited for decoupling, filtering, and energy storage applications. It adheres to RoHS (Restriction of Hazardous Substances) directives. Typically, the termination finish is matte tin, ensuring excellent solderability. The capacitance tolerance is ±10%.
The TPSD series' construction delivers a durable and dependable component. The tantalum pentoxide dielectric provides high stability, and the molding compound offers protection against environmental factors. It is designed for reflow soldering and can withstand high temperatures during the soldering process. TPSD series capacitors are commonly used in industrial, automotive, and consumer electronics applications where reliability and performance are crucial.