EN
  • EN
  • DE

SGM810-XXN3L/TR

Part No SGM810-XXN3L/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Description Microprocessor Supervisory Circuit in 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837447-SGM810-XXN3L/TR
Ultra Librarian 3D Model Ultra Librarian SGM810-XXN3L/TR CAD Model

Description

The SGM810-XXN3L/TR is a microprocessor reset circuit (also known as a voltage supervisor) manufactured by SG Micro Corp. This device is designed to monitor the supply voltage of microprocessors, microcontrollers, and other digital systems. Its primary function is to assert a reset signal when the supply voltage falls below a pre-defined threshold. This ensures that the microprocessor starts in a known state and prevents it from operating erratically or corrupting data during power-up, power-down, or brown-out conditions.

Applications

  • Microprocessor/Microcontroller Reset: Provides a reliable reset signal during power-up, power-down, and brown-out conditions.
  • Power-On Reset (POR): Generates a reset signal upon initial power application to ensure proper system initialization.
  • Brown-Out Protection: Prevents system malfunction and data corruption due to low voltage conditions.
  • Voltage Monitoring: Continuously monitors the power supply voltage and asserts a reset if it falls below the threshold.
  • Embedded Systems: Used in various embedded systems to provide reliable voltage monitoring and reset functionality.

Features

  • Precision Voltage Monitoring: Accurately monitors the supply voltage and compares it to a pre-defined threshold.
  • Reset Output: Asserts a reset signal when the supply voltage falls below the threshold, typically an active-low signal.
  • Fixed Threshold Voltage: A pre-defined threshold voltage level that triggers the reset output.
  • Low Quiescent Current: Draws minimal current during normal operation, making it suitable for battery-powered applications.
  • Small Package: Available in a compact XN3L package, saving valuable board space.
  • Active-Low Reset Output: The reset signal is active low.

Benefits

  • Improved System Reliability: Prevents erratic operation and data corruption due to low voltage conditions.
  • Simplified Design: Integrates voltage monitoring and reset generation into a single device.
  • Reduced Power Consumption: Low quiescent current extends battery life in portable applications.
  • Space Saving: Small package allows for high-density circuit layouts.
  • Automatic Reset: Automatically resets the system during power-up and brown-out conditions.

Additional Details

The SGM810-XXN3L/TR integrates a precise voltage reference, a comparator, and a reset output driver. When the monitored voltage is above the threshold, the reset output remains de-asserted (high). When the voltage falls below the threshold, the reset output is asserted (low). The reset output remains asserted for a certain period after the voltage rises above the threshold (reset timeout period), ensuring that the microprocessor has sufficient time to initialize correctly. The device is typically supplied in tape and reel packaging for automated assembly. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes. It is important to use proper decoupling capacitors to ensure stable operation. The datasheet contains information on the specific threshold voltage and reset timeout period for the SGM810-XXN3L/TR.

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess