EN
  • EN
  • DE

SGM809R

Part No SGM809R
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320354-SGM809R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM809R CAD Model

Description

The SGM809R is a voltage supervisor IC manufactured by SG Micro Corp. This component is designed to monitor the input voltage of a system and assert a reset signal when the voltage falls below a specified threshold. This function is critical for ensuring the reliable operation of microprocessors, microcontrollers, and other digital circuits by preventing them from operating under potentially damaging or unpredictable undervoltage conditions.

Applications:

  • Microprocessor and Microcontroller Systems: Providing a reset signal to microprocessors and microcontrollers during power-up, power-down, and brownout conditions.
  • Memory Protection: Preventing data corruption in memory devices during undervoltage situations by initiating a reset.
  • Embedded Systems: Ensuring reliable operation of embedded systems by monitoring critical voltage levels and triggering a reset if necessary.
  • Industrial Control Systems: Protecting sensitive electronic equipment from damage due to voltage fluctuations.
  • Automotive Electronics: Monitoring battery voltage and providing a reset signal to prevent malfunctions in automotive control systems.
  • Portable Devices: Monitoring power supply voltage in battery-operated devices to ensure proper operation and prevent data loss.

Features:

  • Precision Voltage Monitoring: Accurate monitoring of the input voltage with a specified threshold.
  • Fixed Threshold Voltage: Pre-defined voltage threshold for reset assertion.
  • Open-Drain Output: Open-drain output allows for flexible connection to various logic levels and the use of a pull-up resistor.
  • Low Quiescent Current: Minimal current consumption during normal operation, suitable for battery-powered devices.
  • Small Package Options: Available in small surface-mount packages for space-saving designs.
  • Resistor-Adjustable Hysteresis (in some versions): Some versions may offer the ability to adjust the hysteresis level using external resistors.

Benefits:

  • Increased System Reliability: Ensures proper system operation during power-up and power-down sequences.
  • Data Integrity: Prevents data corruption in memory devices by triggering a reset during voltage drops.
  • Simplified Design: Reduces the need for external components for voltage monitoring and reset generation.
  • Extended Battery Life: Low quiescent current helps to extend the battery life of portable devices.
  • Reduced Board Space: Small package options minimize board space requirements.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and reset functionality.
  • Improved Noise Immunity: Hysteresis (if available) improves noise immunity and prevents unwanted resets.

The SGM809R is a vital component for enhancing the reliability and stability of electronic systems. Its low power consumption, compact size, and accurate voltage monitoring capabilities make it suitable for a wide variety of applications, from portable devices to industrial control systems.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $3.2617
Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess