EN
  • EN
  • DE

SGM809B-RXN3LG/TR

Part No SGM809B-RXN3LG/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Description U-Mon 2, 63V -40/+125°C SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958228-SGM809B-RXN3LG/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM809B-RXN3LG/TR CAD Model

Description

The SGM809B-RXN3LG/TR is a precision voltage monitor or voltage supervisor IC manufactured by SG Micro Corp. These devices are designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a certain threshold.

Applications:

  • Microcontroller reset: Ensuring proper initialization of microcontrollers after power-up or during voltage sags.
  • FPGA reset: Monitoring the power supply voltage of FPGAs and generating a reset signal when necessary.
  • Memory protection: Preventing data corruption in memory devices by disabling write operations when the voltage is too low.
  • Power supply monitoring: Detecting undervoltage conditions in power supplies and triggering appropriate actions.
  • System monitoring in embedded systems: Ensuring proper operation of critical systems by monitoring voltage levels.

Features:

  • Precision voltage monitoring: Accurately detects undervoltage conditions.
  • Fixed threshold voltage: Provides a pre-determined threshold voltage for voltage monitoring.
  • Open-drain output: Allows for flexible interfacing with various logic circuits.
  • Small package size: Suitable for space-constrained applications.
  • Low power consumption: Minimizes power drain in battery-powered devices.

Benefits:

  • Improved system reliability: Prevents erroneous operation due to undervoltage conditions.
  • Simplified reset circuitry: Reduces the complexity of reset circuits in electronic systems.
  • Protection against data corruption: Prevents data loss due to voltage sags.
  • Enhanced system stability: Ensures proper operation of electronic systems under varying voltage conditions.
  • Cost-effective solution: Provides a reliable and affordable solution for voltage monitoring.

Additional Details:

The SGM809B-RXN3LG/TR has a specific threshold voltage (the voltage level at which the reset signal is asserted) which is determined by the part number. The output is typically an active-low reset signal. It often includes a built-in hysteresis to prevent oscillations near the threshold voltage. The '/TR' suffix typically indicates tape and reel packaging. Refer to the manufacturer's datasheet for detailed electrical characteristics, including threshold voltage accuracy, reset timeout period, and power supply current.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1640 $50.0200
745+ $0.1345 $100.2025
1,155+ $0.1303 $150.4965
1,590+ $0.1261 $200.4990
2,055+ $0.1219 $250.5045
2,745+ $0.1093 $300.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,210 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess