EN
  • EN
  • DE

SGM809-ZXN3/TR

Part No SGM809-ZXN3/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Description Microprocessor Supervisory Circuit in 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837445-SGM809-ZXN3/TR
Ultra Librarian 3D Model Ultra Librarian SGM809-ZXN3/TR CAD Model

Description

The SGM809-ZXN3/TR is a voltage supervisory circuit, often referred to as a reset IC, manufactured by SG Micro Corp. Its primary function is to monitor the supply voltage of microprocessors (MCUs), microcontrollers, digital signal processors (DSPs), and other digital systems. The device is designed to detect undervoltage conditions, and when the supply voltage falls below a predefined threshold, it asserts a reset signal to prevent the system from operating incorrectly or corrupting data. This makes it an essential component for ensuring reliable system operation, particularly in environments with fluctuating power supplies or during power-up and power-down sequences.

Applications

  • Microprocessor/Microcontroller Reset: Providing a reliable reset signal for MCUs and other digital systems during power-up, power-down, and brown-out situations.
  • Power-On Reset (POR): Generating a reset signal upon initial power application to ensure proper system initialization.
  • Brown-Out Protection: Preventing system errors and data loss due to low voltage conditions.
  • Voltage Monitoring: Continuously monitoring the power supply voltage to detect deviations from the expected range.
  • Embedded Systems: Employed in a wide array of embedded systems requiring robust voltage monitoring and reset capabilities.

Features

  • Precision Voltage Monitoring: Accurately monitors the supply voltage to ensure reliable detection of undervoltage conditions.
  • Reset Output: Generates a reset signal when the monitored voltage falls below the specified threshold. The reset output is typically active-low.
  • Fixed Threshold Voltage: The threshold voltage is pre-set, providing a specific undervoltage detection point.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Small Package: Available in a compact XN3 package, conserving valuable board space.
  • Active-Low Reset Output: Outputs a logic low signal when a reset condition is detected.

Benefits

  • Enhanced System Reliability: Prevents system malfunction and data corruption resulting from low voltage conditions.
  • Simplified Design: Integrates voltage monitoring and reset generation into a single device, reducing component count and simplifying circuit design.
  • Reduced Power Consumption: Low quiescent current extends the operating life of battery-powered devices.
  • Space Saving: Compact package enables high-density circuit layouts, suitable for applications with limited space.
  • Automatic Reset: Automatically resets the system during power-up and brown-out scenarios, eliminating the need for manual intervention.

Additional Details

The SGM809-ZXN3/TR incorporates a precision voltage reference, a comparator, and a reset output driver to achieve its voltage monitoring and reset generation functionality. When the monitored voltage remains above the specified threshold, the reset output is de-asserted (high). Upon detecting an undervoltage condition, the reset output is asserted (low). The reset output typically remains asserted for a predetermined reset timeout period after the voltage recovers above the threshold, ensuring that the system has sufficient time to properly initialize. The specific threshold voltage and reset timeout period for the SGM809-ZXN3/TR variant can be found in the manufacturer's datasheet. The device is supplied in tape and reel packaging for automated assembly. Proper decoupling capacitors should be employed to ensure stable operation and mitigate noise. Detailed electrical characteristics, timing diagrams, and application notes can be found in the product datasheet.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2412 $50.6520
510+ $0.1980 $100.9800
785+ $0.1918 $150.5630
1,080+ $0.1856 $200.4480
1,395+ $0.1794 $250.2630
1,870+ $0.1608 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess