EN
  • EN
  • DE

SGM809-SXN3L/TR

Part No SGM809-SXN3L/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description Processor Supervisor 2.93V 1 Active Low/Push-Pull Automotive 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320363-SGM809-SXN3L/TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SGM809
Introduction Date May 17, 2011
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SGM809-SXN3L/TR CAD Model

Description

The SGM809-SXN3L/TR is a precision voltage monitoring circuit manufactured by SG Micro Corp. It's designed to monitor voltage levels in various electronic systems and provide a reset signal when the voltage drops below a certain threshold. This ensures that the system operates correctly and prevents data corruption or malfunction. The 'L' suffix often indicates a lower voltage threshold or different tolerance compared to the standard version.

Applications

  • Microprocessor Systems
  • Microcontroller Systems
  • Embedded Systems
  • Critical Voltage Monitoring
  • Portable Equipment
  • Industrial Control Systems

Features

  • Precision Voltage Monitoring: Accurately monitors the input voltage.
  • Reset Output: Provides an active-low reset signal when the voltage falls below the threshold.
  • Fixed Threshold Voltage: The threshold voltage is pre-set for specific applications.
  • Low Supply Current: Consumes minimal power, making it suitable for battery-powered devices.
  • Small Package: Available in a small SOT-23 package for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.

Benefits

  • Prevents System Malfunction: Protects the system from operating with insufficient voltage.
  • Ensures Data Integrity: Prevents data corruption in memory devices due to voltage drops.
  • Simplifies System Design: Reduces the need for external components for voltage monitoring.
  • Extends Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Enhances System Reliability: Increases the overall reliability of the electronic system.
  • Cost-Effective Solution: Provides a cost-effective way to implement voltage monitoring.

Additional Details

The SGM809-SXN3L/TR features a fixed threshold voltage, which is crucial for its monitoring function. The 'SXN3' likely refers to the specific threshold voltage level, and the 'L' indicates a slightly different voltage level compared to 'SXN3'. It typically operates with a supply voltage range of 1.6V to 5.5V. The output is an active-low reset, which means that the reset signal is low when the voltage is below the threshold. It's commonly used with microcontrollers and microprocessors to ensure they start up and operate correctly even when the supply voltage fluctuates. The 'TR' suffix indicates that the part is supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1559 $50.6675
785+ $0.1279 $100.4015
1,215+ $0.1239 $150.5385
1,670+ $0.1199 $200.2330
2,160+ $0.1159 $250.3440
2,890+ $0.1039 $300.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,500 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess