EN
  • EN
  • DE

SGM803B-SXN3LG/TR

Part No SGM803B-SXN3LG/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960760-SGM803B-SXN3LG/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM803B-SXN3LG/TR CAD Model

Description

The SGM803B-SXN3LG/TR is a microprocessor reset circuit manufactured by SG Micro Corp. These circuits are designed to monitor the supply voltage of a microprocessor and provide a reset signal when the voltage falls below a certain threshold, preventing erratic behavior and ensuring proper system startup.

Applications:

  • Microprocessor Systems: Monitoring the supply voltage of microprocessors and providing a reset signal during power-up, power-down, or brownout conditions.
  • Microcontroller Systems: Similar to microprocessor systems, ensuring proper operation of microcontrollers.
  • Embedded Systems: Providing a reliable reset function for embedded systems.
  • Industrial Control Systems: Ensuring stable operation of control systems.
  • Automotive Electronics: Providing a reset function in automotive electronic systems.

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage.
  • Reset Output: Provides an active-low reset signal.
  • Fixed Reset Threshold: Has a pre-defined voltage threshold for reset activation.
  • Low Power Consumption: Minimizes power consumption in the system.
  • Small Package: Compact package size for space-constrained applications.

Benefits:

  • Reliable System Startup: Ensures proper system initialization after power-up.
  • Data Protection: Prevents data corruption during power failures.
  • System Stability: Improves system stability by preventing erratic operation.
  • Simplified Design: Simplifies the design of microprocessor and microcontroller systems.
  • Low Cost: Provides a cost-effective solution for reset monitoring.

Additional Details:

The SGM803B-SXN3LG/TR has a specific reset threshold voltage and reset timeout period. Details about these parameters can be found in the SG Micro Corp datasheet. It is important to choose a reset circuit with a threshold voltage appropriate for the microprocessor or microcontroller being used. Consideration should be given to the power supply characteristics and potential brownout conditions. Refer to the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1528 $50.4240
800+ $0.1254 $100.3200
1,235+ $0.1215 $150.0525
1,705+ $0.1175 $200.3375
2,205+ $0.1136 $250.4880
2,945+ $0.1019 $300.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess