EN
  • EN
  • DE

SGM803-RXN3L/TR

Part No SGM803-RXN3L/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Description Microprocessor Supervisory Circuit in 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837438-SGM803-RXN3L/TR
Ultra Librarian 3D Model Ultra Librarian SGM803-RXN3L/TR CAD Model

Description

The SGM803-RXN3L/TR is a microprocessor reset circuit manufactured by SG Micro Corp. This device monitors the power supply voltage of a microprocessor or microcontroller and asserts a reset signal when the voltage drops below a certain threshold. This ensures that the microprocessor starts in a known state and prevents it from operating erratically due to low voltage conditions.

Applications

  • Microprocessor Reset: Ensuring proper initialization of microprocessors and microcontrollers during power-up and brown-out conditions.
  • Power-On Reset (POR): Generating a reset signal at power-up to initialize the system.
  • Brown-Out Protection: Preventing system malfunction due to low voltage conditions.
  • Voltage Monitoring: Supervising power supply voltage to ensure it remains within acceptable limits.
  • System Monitoring: Monitoring voltage levels in embedded systems to detect potential problems.

Features

  • Precision Voltage Monitoring: Accurately monitors the power supply voltage.
  • Reset Output: Generates a reset signal when the voltage drops below the threshold.
  • Fixed Threshold Voltage: Preset threshold for voltage detection.
  • Low Quiescent Current: Minimizes power consumption.
  • Small Package: Available in a compact package (XN3L).
  • Active-Low Reset Output: The reset output is active low.

Benefits

  • Improved System Reliability: Prevents erratic behavior of microprocessors and microcontrollers during low voltage conditions.
  • Simplified Design: Integrates voltage monitoring and reset generation into a single device.
  • Reduced Power Consumption: Low quiescent current extends battery life in portable applications.
  • Space Saving: Small package allows for high-density circuit layouts.

Additional Details

The SGM803-RXN3L/TR features a precise internal voltage reference and a comparator to accurately detect undervoltage conditions. The reset output remains asserted for a certain period after the voltage recovers above the threshold, ensuring that the microprocessor has sufficient time to initialize properly. The reset output is an active-low signal, meaning that it is low during reset and high during normal operation. The device is typically supplied in tape and reel packaging for automated assembly. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes. It is important to use proper decoupling capacitors to ensure stable operation. The datasheet will specify the typical reset timeout period.

You May Also Be Interested in

SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1531 $50.5230
800+ $0.1256 $100.4800
1,235+ $0.1217 $150.2995
1,700+ $0.1178 $200.2600
2,200+ $0.1138 $250.3600
2,940+ $0.1021 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,300 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess