EN
  • EN
  • DE

SGM706-TYS8G/TR

Part No SGM706-TYS8G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Description Low-Cost, Microprocessor Supervisory Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837424-SGM706-TYS8G/TR
Ultra Librarian 3D Model Ultra Librarian SGM706-TYS8G/TR CAD Model

Description

The SGM706-TYS8G/TR is a supervisory circuit manufactured by SG Micro Corp. It's designed to monitor the voltage levels of power supplies in electronic systems and provide a reset signal when a voltage fault occurs. This ensures that the system starts up correctly and operates reliably by preventing erratic behavior due to insufficient or unstable power.

Applications

  • Microcontroller-Based Systems: Resets the microcontroller upon power-up or voltage dips to ensure proper operation.
  • Digital Signal Processors (DSPs): Monitors the power supply of DSPs to prevent data corruption and system crashes.
  • FPGA-Based Systems: Supervises the power rails of FPGAs for reliable configuration and operation.
  • Memory Systems: Protects memory contents by generating a reset during power failures or voltage fluctuations.
  • Industrial Control Systems: Monitors power supplies in industrial equipment to prevent malfunctions and ensure safety.

Features

  • Precision Voltage Monitoring: Accurately monitors the input voltage against a pre-defined threshold.
  • Adjustable Reset Timeout: Allows customization of the reset pulse width to accommodate different system requirements.
  • Open-Drain Output: Provides flexibility in connecting the reset output to various microcontroller and processor inputs.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package: Available in a compact package for space-constrained applications.
  • Temperature Range: Wide operating temperature range for use in various environments.

Benefits

  • Improved System Reliability: Prevents erroneous operation and data corruption caused by voltage faults.
  • Simplified System Design: Reduces the need for external components and complex reset circuitry.
  • Lower Power Consumption: Minimizes power drain in battery-powered devices.
  • Increased System Robustness: Protects against voltage fluctuations and power failures.
  • Reduced Development Time: Simplifies the design and implementation of reset functionality.

Additional Details

The SGM706-TYS8G/TR monitors a single voltage level and asserts a reset signal when the voltage falls below the specified threshold. The reset output remains asserted for a defined timeout period after the voltage recovers above the threshold. This ensures that the system has sufficient time to stabilize before normal operation resumes. The reset timeout can be adjusted using an external capacitor, allowing for customization based on the system's specific requirements. The open-drain output can be connected to the reset input of a microcontroller or processor with a pull-up resistor. The device operates with a low supply current, making it ideal for battery-powered applications where power conservation is critical. The compact package allows for easy integration into space-constrained designs. The wide operating temperature range enables reliable operation in industrial and automotive environments.

You May Also Be Interested in

Advantech Corp
SWITCH SL set USA
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4841 $50.8305
255+ $0.3972 $101.2860
390+ $0.3848 $150.0720
540+ $0.3724 $201.0960
695+ $0.3600 $250.2000
930+ $0.3228 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess