EN
  • EN
  • DE

MT41K1G4DA-107:P

Part No MT41K1G4DA-107:P
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 4GBIT 933MHZ 78FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Tray
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 4Gb (1G x 4)
Clock Frequency 933MHz
Access Time 20ns
Memory Interface Parallel
Operating Supply Voltage 1.283 V ~ 1.45 V
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting SMD
Package 78-TFBGA
Manufacturer Package 78-FBGA (8x10.5)
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Family Name MT41K1G4
Introduction Date May 12, 2017
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Win Source Part Number 725527-MT41K1G4DA-107:P
Ultra Librarian 3D Model Ultra Librarian MT41K1G4DA-107:P CAD Model

Description

The Micron Technology Inc. 4Gb DDR3L SDRAM is a high-speed, low-power, and high-density dynamic random-access memory (DRAM) device.

  • Memory Interface: Parallel
  • Clock Frequency: 933MHz
  • Family Name: MT41K1G4
  • Operating Voltage: 1.283 V to 1.45 V
  • Operating Temperature: 0°C to 95°C (TC)
  • Memory Size: 4Gb (1G x 4)
  • Access Time: 20ns
  • Package / Case: 78-TFBGA
  • Mounting Type: Surface Mount Device (SMD)
  • Memory Type: Volatile
  • Memory Format: DRAM
  • EOL Date: Estimated 2026
  • Popularity: Medium

You May Also Be Interested in

Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Samsung
64GB eMMC5.1
Lowest to $62.9556
Micron Technology Inc.
DRAM Chip SDR SDRAM 256Mbit 16Mx16 3.3V 54-Pin TSOP-II
Lowest to $25.5749
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
Winbond Electronics
IC DRAM 256M PARALLEL 54TSOP
Lowest to $11.1954
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Winbond Electronics
IC DRAM 512M PARALLEL 60VFBGA
Need more? Email Us
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0238 $65.1190
11+ $10.6861 $117.5471
17+ $10.3523 $175.9891
24+ $10.0185 $240.4440
30+ $9.6847 $290.5410
40+ $8.6821 $347.2840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess