EN
  • EN
  • DE

SGM706-SYS8

Part No SGM706-SYS8
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320320-SGM706-SYS8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM706-SYS8 CAD Model

Description

The SGM706-SYS8 is a low-power voltage detector manufactured by SG Micro Corp. designed to monitor the supply voltage of a system and assert a reset signal if the voltage falls below a pre-defined threshold. This is crucial for preventing erratic behavior or data corruption in microcontrollers and other digital circuits during power-up, power-down, or brownout conditions. It typically features a precise voltage detection circuit, low quiescent current, and a small package size.

Applications:

  • Microcontroller-based Systems: Resets the microcontroller when the supply voltage drops below the threshold.
  • Battery-Powered Devices: Monitors battery voltage and provides a reset signal during low-battery conditions.
  • Power Supply Monitoring: Ensures stable operation of power supplies by detecting undervoltage conditions.
  • Data Logging Equipment: Protects stored data during power failures.
  • Industrial Control Systems: Provides reliable reset functionality in harsh industrial environments.

Features:

  • Precise Voltage Detection: Accurate monitoring of the supply voltage.
  • Low Quiescent Current: Minimizes power consumption, especially in battery-powered applications.
  • Open-Drain Output: Flexible interfacing with various microcontroller architectures.
  • Small Package Size: Suitable for space-constrained applications.
  • Hysteresis: Prevents oscillations near the threshold voltage.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.

Benefits:

  • Prevents Data Corruption: Ensures data integrity by resetting the system during undervoltage conditions.
  • Improves System Reliability: Enhances the overall reliability of the system by preventing unpredictable behavior.
  • Simplifies System Design: Reduces the need for external reset circuitry.
  • Extends Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Cost-Effective: Provides a cost-efficient solution for voltage monitoring and reset generation.

Additional Details:

The SGM706-SYS8 typically employs an open-drain output, requiring a pull-up resistor for proper operation. The specific voltage threshold is defined in the device's datasheet. Hysteresis is incorporated to prevent spurious resets due to noise or minor voltage fluctuations near the threshold level. The external pull-up resistor value should be chosen carefully, considering the microcontroller's input requirements and the desired response time. The device complies with RoHS standards for environmental protection.

Proper PCB layout practices should be followed to minimize noise and ensure accurate voltage detection. Decoupling capacitors placed near the power supply pins are also recommended. Refer to the manufacturer's datasheet for detailed application notes and recommended external component values.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
LSI Computer Systems
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2737 $58.8455
515+ $0.2252 $115.9780
795+ $0.2183 $173.5485
1,095+ $0.2114 $231.4830
1,415+ $0.2044 $289.2260
1,900+ $0.1825 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess