EN
  • EN
  • DE

SGM706-RYS8G/TR

Part No SGM706-RYS8G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320319-SGM706-RYS8G/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM706-RYS8G/TR CAD Model

Description

The SGM706-RYS8G/TR is a low-power voltage detector manufactured by SG Micro Corp. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a certain threshold. This device is typically used in microprocessor-based systems to ensure proper initialization and prevent data corruption during power-up or power-down.

Applications:

  • Microprocessor Systems: Resetting microprocessors during power-up, power-down, and brownout conditions.
  • Battery-Powered Devices: Monitoring battery voltage and providing a reset signal when the battery is low.
  • Power Management Systems: Ensuring proper operation of power supplies and voltage regulators.
  • Industrial Control Systems: Monitoring voltage levels in critical control circuits.
  • Automotive Electronics: Ensuring the reliable operation of electronic components in automotive applications.

Features:

  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • Precision Voltage Detection: Accurately monitors voltage levels with high precision.
  • Open-Drain Output: Allows for flexible connection to various microprocessors and other circuits.
  • Small Package: Available in a small SOT-23-8 package for space-constrained applications.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • Hysteresis: Provides hysteresis to prevent oscillation near the threshold voltage.

Benefits:

  • Improved System Reliability: Ensures proper operation of microprocessor-based systems by providing a reset signal during voltage fluctuations.
  • Data Protection: Prevents data corruption during power-up, power-down, and brownout conditions.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Simplified Design: Easy to use and requires minimal external components, simplifying the design process.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive cost.

Additional Details:

The SGM706-RYS8G/TR features an open-drain output, which allows for flexible connection to various microprocessors and other circuits. The device also includes hysteresis to prevent oscillation near the threshold voltage. The typical application circuit requires only a pull-up resistor connected to the output. For optimal performance, it is recommended to follow the layout guidelines provided in the datasheet.

The specific threshold voltage for this part number (SGM706-RYS8G/TR) should be verified in the official datasheet provided by SG Micro Corp. Designers should carefully consider the threshold voltage when selecting a voltage detector for their application.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4787 $50.2635
255+ $0.3928 $100.1640
395+ $0.3805 $150.2975
545+ $0.3682 $200.6690
705+ $0.3560 $250.9800
945+ $0.3191 $301.5495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143,500 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess