EN
  • EN
  • DE

SGM6132YPS8G/TR

Part No SGM6132YPS8G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837409-SGM6132YPS8G/TR
Ultra Librarian 3D Model Ultra Librarian SGM6132YPS8G/TR CAD Model

Description

The SGM6132YPS8G/TR is a highly efficient, constant current LED driver manufactured by SG Micro Corp. It's designed to provide a stable and regulated current to drive LEDs, making it suitable for a variety of lighting applications. It incorporates features to ensure consistent brightness and protect the LEDs from damage.

Applications:

  • LED Backlighting: Used in LCD displays for consistent and efficient backlighting.
  • General Lighting: Can be used in LED bulbs and tubes requiring constant current drive.
  • Automotive Lighting: Suitable for automotive interior and exterior lighting applications.
  • Portable Lighting: Powering LEDs in flashlights and portable work lights.
  • Signage: Driving LEDs in illuminated signs and displays.

Features:

  • Constant Current Output: Provides a stable current to the LEDs, ensuring consistent brightness.
  • High Efficiency: Maximizes power conversion efficiency, reducing heat dissipation.
  • Wide Input Voltage Range: Operates over a wide range of input voltages, accommodating different power sources.
  • Overvoltage Protection (OVP): Protects the LEDs from damage due to excessive voltage.
  • Short-Circuit Protection (SCP): Prevents damage from short circuits in the LED string.
  • Overtemperature Protection (OTP): Shuts down the device to prevent overheating.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Consistent Brightness: Ensures LEDs maintain a stable brightness level.
  • Extended LED Lifespan: Protects LEDs from damage, extending their lifespan.
  • High Efficiency: Reduces power consumption and heat generation.
  • Robust Protection: Prevents damage from various fault conditions.
  • Versatile Application: Suitable for a wide range of LED lighting applications.

Additional Details:

The SGM6132YPS8G/TR is designed to provide a regulated current to drive LEDs, ensuring consistent brightness and extending their lifespan. It incorporates overvoltage protection, short-circuit protection, and overtemperature protection to protect the LEDs and the driver from damage. The high efficiency of the device minimizes power consumption and heat generation. It typically supports an input voltage range from 2.5V to 5.5V. The SGM6132YPS8G/TR is available in a small, thermally efficient package, making it suitable for space-constrained applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4624 $51.1840
85+ $1.1999 $101.9915
130+ $1.1624 $151.1120
180+ $1.1249 $202.4820
230+ $1.0874 $250.1020
310+ $0.9750 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess