EN
  • EN
  • DE

SGM4863YTQG20G/TR

Part No SGM4863YTQG20G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837398-SGM4863YTQG20G/TR
Ultra Librarian 3D Model Ultra Librarian SGM4863YTQG20G/TR CAD Model

Description

The SGM4863YTQG20G/TR is a highly integrated audio power amplifier designed for portable applications. This amplifier, manufactured by SG Micro Corp, combines high efficiency with excellent audio performance, making it ideal for smartphones, tablets, and other battery-powered devices requiring compact size and long battery life.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Bluetooth Speakers
  • Low-Voltage Audio Systems

Features:

  • High Efficiency Class-D Operation
  • Low Quiescent Current
  • Integrated Boost Converter
  • Short-Circuit Protection
  • Thermal Shutdown Protection
  • Small Package Size
  • Automatic Gain Control (AGC)

Benefits:

  • Extended Battery Life: High efficiency Class-D operation minimizes power consumption and maximizes battery life.
  • High Audio Output Power: Integrated boost converter provides sufficient voltage to drive speakers effectively, even at low supply voltages.
  • Robust Protection: Short-circuit and thermal shutdown protection ensure reliable operation and prevent damage to the amplifier.
  • Simplified Design: Integrated boost converter and AGC simplify the design process and reduce the number of external components required.
  • Improved Audio Quality: Low quiescent current and AGC contribute to a clean and distortion-free audio output.
  • Compact Design: Small package size is ideal for space-constrained portable devices.

Additional Details:

The SGM4863YTQG20G/TR utilizes advanced modulation techniques to achieve high efficiency and low distortion. The integrated boost converter enables the amplifier to deliver consistent output power regardless of battery voltage. Automatic Gain Control (AGC) helps prevent clipping and distortion at high volume levels. Refer to the official SG Micro Corp datasheet for detailed specifications, application circuit examples, and recommended external components. Proper PCB layout and decoupling are essential for optimal performance. The datasheet provides guidance on minimizing EMI and optimizing thermal performance.

You May Also Be Interested in

American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess