EN
  • EN
  • DE

SGM4684XG/TR

Part No SGM4684XG/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description Chip Scale Packaging, Low-Voltage 0.4Ω, Dual, SPDT Analog Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320281-SGM4684XG/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM4684XG/TR CAD Model

Description

The SGM4684XG/TR is a high-performance audio power amplifier from SG Micro Corp, designed to deliver high-quality audio amplification in a compact form factor. This amplifier is engineered for applications requiring efficient power usage and minimal distortion, making it an ideal choice for portable audio devices, multimedia systems, and automotive audio solutions. Its robust design ensures reliable operation across a broad range of environmental conditions.

Applications:

  • Portable Audio Devices: Used in smartphones, tablets, and MP3 players for audio amplification.
  • Multimedia Systems: Suitable for enhancing audio output in laptops and portable gaming consoles.
  • Automotive Audio Systems: Employed in car entertainment systems to boost audio clarity and volume.
  • Bluetooth Speakers: Integrated into wireless speakers to deliver powerful and clear sound.
  • Headphone Amplifiers: Provides enhanced audio experience for high-impedance headphones.

Features:

  • High Output Power: Delivers substantial audio power to drive speakers effectively.
  • Low Total Harmonic Distortion (THD): Ensures minimal audio distortion for high-fidelity sound.
  • Integrated Short-Circuit Protection: Protects the amplifier from damage due to output shorts.
  • Thermal Shutdown Protection: Prevents overheating and ensures reliable operation.
  • Low Quiescent Current: Minimizes power consumption in idle mode, extending battery life.

Benefits:

  • Enhanced Audio Quality: High output power and low THD deliver clear and powerful sound.
  • Increased System Reliability: Integrated protection features ensure robust and dependable operation.
  • Extended Battery Life: Low quiescent current optimizes energy efficiency for portable devices.
  • Compact Design: Small form factor allows for integration into space-constrained applications.
  • Simplified System Design: Minimal external components required for operation, reducing design complexity.

Additional Details:

The SGM4684XG/TR audio power amplifier features a Class-D architecture, which provides high efficiency and minimizes heat dissipation. It is designed to operate from a single power supply, simplifying system power design. The amplifier's input is compatible with a wide range of audio sources, making it versatile for various applications. Furthermore, its gain can be adjusted to match different speaker impedances and audio signal levels. The device also includes a mute function, which allows for quick and silent audio muting. The SGM4684XG/TR is available in a thermally enhanced package, ensuring efficient heat dissipation and reliable performance under high-power conditions. Its combination of high audio quality, integrated protection features, and efficient power usage makes it an excellent choice for a wide range of audio amplification applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess