The SGM4054B-YN5/TR is a complete constant-current/constant-voltage linear charger for single cell lithium-ion batteries. Its SOT23-5 package and low external component count make it ideally suited for portable applications. The SGM4054B-YN5/TR can be used in USB power and adapter power supplies.
Applications:
- Mobile Phones
- MP3/MP4 Players
- Bluetooth Applications
- Wearable Devices
- Portable Media Players
Features:
- Up to 800mA Programmable Charge Current
- No MOSFET, Sense Resistor or Blocking Diode Required
- Complete Linear Charger in SOT23-5 Package for Single Cell Lithium-Ion Batteries
- Constant-Current/Constant-Voltage Operation with Thermal Regulation to Maximize Charge Rate Without Risk of Overheating
- Charges Single Cell Lithium-Ion Batteries Directly from USB Port
- Preset 4.2V Charge Voltage with ±1% Accuracy
- Automatic Recharge
- Charge Status Output
- C/10 Termination
- 25μA Supply Current in Shutdown
- 2.9V Trickle Charge Threshold
- Available in SOT23-5 Package
Benefits:
- Simplified Design: Requires minimal external components, reducing board space and BOM cost.
- Thermal Protection: Prevents overheating and ensures safe charging.
- USB Compatibility: Allows direct charging from USB ports, enhancing convenience.
- High Accuracy: Ensures precise charging voltage, maximizing battery life and performance.
- Compact Size: Small package makes it ideal for space-constrained applications.
Additional Details:
The SGM4054B-YN5/TR utilizes a constant-current/constant-voltage charging algorithm. During constant-current mode, the charger delivers a regulated current to the battery. As the battery voltage approaches 4.2V, the charger switches to constant-voltage mode, maintaining the battery voltage at 4.2V until the charge current drops to C/10. The device also features thermal regulation to prevent overheating during high charge current operation.