EN
  • EN
  • DE

SGM32F1E104-2A

Part No SGM32F1E104-2A
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837357-SGM32F1E104-2A
Ultra Librarian 3D Model Ultra Librarian SGM32F1E104-2A CAD Model

Description

The SGM32F1E104-2A is a high-performance, low-power microcontroller from SG Micro Corp. It's designed for a wide range of embedded applications, offering a balance of processing power, energy efficiency, and peripheral integration.

Applications

  • Industrial Control Systems: Suitable for controlling motors, sensors, and actuators in industrial environments.
  • Internet of Things (IoT) Devices: Ideal for applications requiring low power consumption and connectivity, such as smart sensors and wearables.
  • Consumer Electronics: Can be used in various consumer products like remote controls, appliances, and toys.
  • Home Automation: Implementing control and monitoring functions in smart home systems.
  • Medical Devices: Suitable for portable medical devices requiring precise control and low power operation.

Features

  • High-Performance Core: Features a powerful ARM Cortex-M0 core for efficient processing.
  • Low Power Consumption: Optimized for battery-powered applications with various low-power modes.
  • Integrated Peripherals: Includes a rich set of peripherals such as ADC, timers, UART, SPI, and I2C interfaces.
  • Memory Options: Offers a flexible combination of Flash memory for program storage and SRAM for data storage.
  • Operating Voltage: Designed for operation over a wide voltage range, typically 1.8V to 3.6V.
  • Package Options: Available in various package options to suit different application requirements, including QFN and TSSOP packages.

Benefits

  • Increased System Performance: The powerful Cortex-M0 core allows for complex algorithms and real-time processing.
  • Extended Battery Life: Low power consumption minimizes energy usage, extending the lifespan of battery-powered devices.
  • Reduced System Cost: Integrated peripherals reduce the need for external components, lowering overall system cost.
  • Simplified Development: Comprehensive development tools and software libraries facilitate rapid prototyping and development.
  • Enhanced System Reliability: Robust design and manufacturing processes ensure high reliability and stability.

Additional Details

The SGM32F1E104-2A microcontroller typically includes features such as a real-time clock (RTC), power management unit (PMU), and debug interfaces. The specific memory configuration (Flash and SRAM size) can vary depending on the specific part number. It is essential to consult the product datasheet for the precise specifications and characteristics of the SGM32F1E104-2A.

The device is often programmed using standard ARM development tools and IDEs, and is supported by a range of software libraries and examples to accelerate development. Careful attention to the power management features is essential to achieve optimal energy efficiency in battery-powered applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess