EN
  • EN
  • DE

SGM324YTS/TR

Part No SGM324YTS/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description 1MHz, 60μA, Rail-to-Rail I/O CMOS Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320244-SGM324YTS/TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM324YTS/TR CAD Model

Description

The SGM324YTS/TR is a quad operational amplifier from SG Micro Corp, designed for applications requiring multiple op-amps in a single package. It features low power consumption and a wide supply voltage range, making it suitable for various battery-powered and general-purpose applications. The 'YTS' likely denotes a specific configuration, temperature range or improved specification of the amplifier.

Applications:

  • Multi-Channel Signal Processing: Used in applications requiring multiple amplification stages or signal conditioning circuits, such as audio mixers or sensor interfaces.
  • Active Filters: Implements various types of active filters, including low-pass, high-pass, band-pass, and band-stop filters for signal shaping and noise reduction.
  • Instrumentation Amplifiers: Used to build instrumentation amplifiers for precise amplification of differential signals in measurement and control systems.
  • Data Acquisition Systems: Provides signal conditioning for analog inputs in data acquisition systems, ensuring accurate data conversion.
  • Motor Control Circuits: Used in motor control systems for feedback amplification and control signal generation.

Features:

  • Quad Op-Amp: Contains four independent operational amplifiers in a single package, saving board space and reducing component count.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices and minimizing heat dissipation in densely populated boards.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages (typically 2.1V to 5.5V), providing flexibility in power supply design.
  • Rail-to-Rail Output: Offers a rail-to-rail output swing, maximizing the dynamic range and signal fidelity.
  • High Gain Bandwidth Product: Provides a sufficient gain bandwidth product for signal amplification and filtering in a variety of applications.
  • Stable Performance: Offers stable performance over a wide range of operating conditions.

Benefits:

  • Reduced Board Space: The quad op-amp configuration saves valuable board space compared to using individual op-amps.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Simplified Design: Wide supply voltage range simplifies power supply design and reduces component count.
  • Improved Signal Quality: Rail-to-rail output swing maximizes the dynamic range and reduces signal distortion.
  • Cost Effective: Using a quad op-amp can be more cost-effective than using multiple single or dual op-amps.
  • Versatile: Suitable for a wide range of applications due to its quad configuration and performance characteristics.

Additional Details:

The SGM324YTS/TR typically includes internal compensation for unity gain stability. It also features ESD protection to prevent damage from electrostatic discharge. The operating temperature range is usually specified from -40°C to +85°C, making it suitable for use in a variety of industrial and commercial applications. The package is most likely a TSSOP or SOIC package for surface mounting.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess