EN
  • EN
  • DE

SGM3207YN5G/TR

Part No SGM3207YN5G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959079-SGM3207YN5G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM3207YN5G/TR CAD Model

Description

The SGM3207YN5G/TR is a low-power, rail-to-rail input/output, single supply operational amplifier from SG Micro Corp. It is designed for a wide range of applications where low power consumption and precision are critical. The amplifier's rail-to-rail input and output capability maximizes the dynamic range and provides excellent signal fidelity. It is available in a small package, making it suitable for portable and space-constrained applications.

Applications:

  • Portable electronics: Such as smartphones, tablets, and wearables.
  • Sensor signal conditioning: Amplifying and buffering signals from various sensors.
  • Battery-powered instrumentation: Used in devices requiring long battery life.
  • Audio amplification: In low-power audio circuits.
  • Active filters: For signal processing in various applications.

Features:

  • Rail-to-rail input and output: Provides maximum dynamic range.
  • Low power consumption: Extends battery life in portable devices.
  • Single-supply operation: Simplifies circuit design.
  • Low input bias current: Minimizes errors in high-impedance circuits.
  • Small package size: Allows for compact designs.

Benefits:

  • Extended battery life: Low power consumption is ideal for portable applications.
  • High signal fidelity: Rail-to-rail operation ensures accurate signal reproduction.
  • Versatile applications: Suitable for a wide range of signal processing tasks.
  • Simplified circuit design: Single-supply operation reduces component count.
  • Space-saving design: Small package allows for integration in compact devices.

Additional Details:

The SGM3207YN5G/TR offers excellent performance characteristics, including a low offset voltage and high open-loop gain. Its rail-to-rail input and output swing maximizes the dynamic range, ensuring optimal signal amplification. The amplifier is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The small package allows for easy soldering and integration into printed circuit boards. The SGM3207YN5G/TR is RoHS compliant, ensuring it meets environmental regulations. The amplifier's low input bias current makes it suitable for applications where high input impedance is required. The device is typically used in buffer amplifiers, signal conditioners, and active filter circuits.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9686 $53.2730
130+ $0.7948 $103.3240
195+ $0.7699 $150.1305
270+ $0.7451 $201.1770
350+ $0.7203 $252.1050
465+ $0.6458 $300.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess