EN
  • EN
  • DE

SCC1808N100J302T

Part No SCC1808N100J302T
Manufacturer Holystone
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050650-SCC1808N100J302T
Categories OEM Parts( S )
Manufacturer Holystone
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCC1808N100J302T CAD Model

Description

The SCC1808N100J302T is a multilayer ceramic capacitor manufactured by Holystone. These capacitors are known for their high capacitance stability and reliability, making them suitable for a variety of electronic applications. The '1808' denotes the case size, and the 'N100' likely refers to the temperature coefficient.

Applications:

  • Bypass Capacitors: Used to filter out unwanted noise and ripple in power supplies.
  • Decoupling Capacitors: Employed to stabilize voltage levels for integrated circuits.
  • Timing Circuits: Utilized in timing circuits for accurate and stable timing operations.
  • Filter Circuits: Integrated into filter circuits to block or pass specific frequencies.
  • Resonant Circuits: Applied in resonant circuits for radio frequency (RF) applications.

Features:

  • High Capacitance Stability: Maintains a stable capacitance value over a wide range of temperatures.
  • Low Equivalent Series Resistance (ESR): Minimizes energy loss and heat generation.
  • High Reliability: Offers robust and reliable performance in various environments.
  • Compact Size: Provides high capacitance in a small form factor.
  • Surface Mount Technology (SMT): Designed for easy and efficient surface mounting.

Benefits:

  • Improved Circuit Performance: Enhances the stability and reliability of electronic circuits.
  • Reduced Noise and Interference: Filters out unwanted noise and interference.
  • Increased Energy Efficiency: Minimizes energy loss and heat generation.
  • Extended Component Lifespan: Offers long-term reliability and durability.
  • Simplified Manufacturing: Facilitates easy and efficient surface mount assembly.

Additional Details:

The SCC1808N100J302T is constructed with ceramic dielectric materials, providing excellent electrical properties and stability. The 'J' in the part number typically indicates a tolerance of ±5%. Multilayer ceramic capacitors (MLCCs) are used in many electronic devices due to their robust performance and miniaturization. It's crucial to consult the official datasheet for precise electrical characteristics such as voltage rating and temperature coefficient. The component is RoHS compliant, ensuring environmental friendliness.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess