EN
  • EN
  • DE

SGM2203-3.3YK3LG/TR

Part No SGM2203-3.3YK3LG/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Description Sgmicro SOT-89-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998706-SGM2203-3.3YK3LG/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM2203-3.3YK3LG/TR CAD Model

Description

The SGM2203-3.3YK3LG/TR is a low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable and accurate 3.3V output voltage from an input voltage range of 2.5V to 5.5V. The device features low quiescent current and excellent line and load regulation, making it suitable for battery-powered and portable applications.

Applications:

  • Portable electronics: Power management for smartphones, tablets, and other mobile devices.
  • Battery-powered devices: Voltage regulation for IoT devices, wearables, and remote sensors.
  • Microcontroller power supplies: Providing a stable voltage source for microcontrollers and processors.
  • Wireless communication devices: Powering RF transceivers and other wireless components.
  • Audio equipment: Ensuring clean power for audio amplifiers and signal processing circuits.

Features:

  • Low dropout voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Stable with ceramic capacitors: Operates reliably with low-ESR ceramic output capacitors.
  • Over-current protection: Protects the device and the load from damage due to excessive current.
  • Thermal shutdown protection: Prevents overheating and potential damage in high-temperature conditions.

Benefits:

  • Extended battery life: Low quiescent current reduces power consumption, extending the operational life of battery-powered devices.
  • Stable output voltage: Ensures reliable performance of sensitive electronic components.
  • Simplified design: Stable operation with ceramic capacitors reduces the need for external components.
  • Enhanced system reliability: Over-current and thermal shutdown protection prevent damage from faults.
  • Compact solution: Small package size allows for integration into space-constrained applications.

Additional Details:

The SGM2203-3.3YK3LG/TR operates with an input voltage ranging from 2.5V to 5.5V and provides a fixed 3.3V output voltage. It is capable of delivering up to 300mA of output current. The device features a typical dropout voltage of 150mV at 300mA and a typical quiescent current of 50μA. The regulator is stable with ceramic output capacitors, eliminating the need for external ESR compensation components. Built-in over-current protection and thermal shutdown features enhance system reliability and prevent damage from fault conditions.

This LDO regulator is available in a small SOT-23 package, making it suitable for space-constrained applications. It is commonly used in a wide range of portable and battery-powered devices, where low power consumption, stable output voltage, and compact size are critical requirements.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2937 $51.3975
415+ $0.2410 $100.0150
645+ $0.2335 $150.6075
885+ $0.2260 $200.0100
1,145+ $0.2184 $250.0680
1,535+ $0.1958 $300.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess