The SGM2036-3.0YUDH4G/TR is a low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable and precise 3.0V output voltage with a low quiescent current. The device is ideally suited for a wide array of portable and battery-powered applications requiring high efficiency and a small form factor.
Applications:
- Cellular Phones
- Cordless Phones
- PDAs
- MP3 Players
- GPS Devices
- Bluetooth Devices
- Wireless Handsets
- Portable Gaming Devices
Features:
- Low Dropout Voltage: Ensures a stable output voltage even when the input voltage is close to the output voltage.
- Low Quiescent Current: Minimizes power consumption during standby or idle states, extending battery life.
- High Output Accuracy: Provides a precise and stable 3.0V output voltage, crucial for the reliable operation of sensitive electronic components.
- Over-Current Protection: Protects the regulator and the connected load from damage due to excessive current flow.
- Over-Temperature Protection: Prevents the regulator from overheating and potentially causing damage.
- Short-Circuit Protection: Protects the regulator and the load from damage in the event of a short circuit.
- Small Package Size: Available in a compact DFN package, suitable for space-constrained applications.
- Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors, commonly used in modern electronic designs.
Benefits:
- Extended Battery Life: The low quiescent current minimizes power consumption, extending the battery life of portable devices.
- Improved System Performance: The stable and precise output voltage ensures reliable operation of sensitive circuits, leading to improved system performance.
- Enhanced System Reliability: The over-current, over-temperature, and short-circuit protection features protect the regulator and the load from damage, enhancing overall system reliability.
- Reduced Board Space: The small package size allows for more compact designs and reduces board space requirements.
- Simplified Design: The regulator is easy to use and requires minimal external components, simplifying the design process.
Additional Details:
The SGM2036-3.0YUDH4G/TR typically operates from an input voltage in the range of 2.5V to 5.5V. The 'YUDH4G' likely refers to a specific DFN (Dual Flat No-Lead) package. The '/TR' suffix indicates that the component is provided on Tape and Reel for automated assembly. The device is designed to be stable with ceramic capacitors, which are commonly used in modern electronic designs due to their low ESR (Equivalent Series Resistance) characteristics. Internal protection mechanisms contribute to a more robust and reliable power supply solution.