EN
  • EN
  • DE

SGM2019-ADJYC5G/TR

Part No SGM2019-ADJYC5G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320143-SGM2019-ADJYC5G/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM2019-ADJYC5G/TR CAD Model

Description

The SGM2019-ADJYC5G/TR is an adjustable output, low-power, low-dropout (LDO) voltage regulator manufactured by SG Micro Corp. This regulator is designed to provide a stable and adjustable output voltage, making it ideal for various applications where a specific voltage is required. Its low dropout voltage allows it to operate efficiently even when the input voltage is close to the desired output voltage.

Applications

  • Portable Devices: Powering various components in portable electronics.
  • Battery-Powered Equipment: Providing adjustable voltage rails for optimized power usage.
  • Post Regulation for Switching Supplies: Filtering and stabilizing voltage after a switching regulator.
  • Microcontroller Power: Providing stable and adjustable power to microcontrollers.
  • FPGA Power: Regulating the voltage supply for Field-Programmable Gate Arrays.
  • Sensor Power: Offering an adjustable voltage supply to different sensor types.

Features

  • Adjustable Output Voltage: Allows for a customized voltage output.
  • Low Dropout Voltage: Ensures efficient operation with minimal voltage difference.
  • 300mA Output Current: Suitable for a variety of low-power applications.
  • Low Quiescent Current: Minimizes power consumption when idle.
  • Input Voltage Range: Typically 2.5V to 5.5V.
  • Stable with Ceramic Capacitors: Compatible with low-ESR ceramic output capacitors for stable performance.
  • Over-Current Protection: Protects the regulator from damage due to overload conditions.
  • Over-Temperature Protection: Shuts down the regulator in case of overheating.
  • SOT-23-5 Package: Compact surface-mount package.

Benefits

  • Flexibility in Voltage Selection: Adjustable output caters to diverse application needs.
  • Extended Battery Life: Low quiescent current improves battery performance in portable devices.
  • Stable and Accurate Output: Ensures consistent performance of powered components.
  • Compact Design: Small SOT-23-5 package saves board space.
  • Robust Protection: Over-current and over-temperature safeguards enhance reliability.

Additional Details

The SGM2019-ADJYC5G/TR operates using a CMOS process that ensures low power consumption and accurate voltage regulation. The internal protection mechanisms provide safe operation even under potentially hazardous conditions. It is designed to be stable with ceramic capacitors, which offer better performance than other capacitor types. The SOT-23-5 package is a standard in the industry, making it easy to integrate into PCB designs. This regulator is typically supplied on tape and reel for use in automated assembly. The operating temperature range typically falls between -40°C and +85°C. The device is also RoHS compliant.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,135+ $0.0441 $50.0535
2,420+ $0.0414 $100.1880
3,750+ $0.0400 $150.0000
5,380+ $0.0372 $200.1360
6,985+ $0.0358 $250.0630
8,725+ $0.0344 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess