EN
  • EN
  • DE

INTEL E7-4880V2 - Intel E7-4880v2 2.5GHz 15C 37.5M 130W

Part No INTEL E7-4880V2 - Intel E7-4880v2 2.5GHz 15C 37.5M 130W
Manufacturer Intel
Catalog CPU
Description Intel E7-4880v2 2.5GHz 15C 37.5M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423816-INTEL E7-4880V2 - Intel E7-4880v2 2.5GHz 15C 37.5M 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E7-4880V2 - Intel E7-4880v2 2.5GHz 15C 37.5M 130W CAD Model

Description

The Intel E7-4880v2 is part of the Intel Xeon E7 v2 family, designed specifically for critical business computing needs, including databases, enterprise resource planning (ERP), and high-performance computing (HPC). Operating at a base frequency of 2.5GHz, it features 15 cores and 30 threads, providing ample processing power for multi-threaded applications and heavy workloads. With an impressive 37.5 MB of L3 cache, it excels in handling large datasets and complex computing tasks swiftly. The processor's 130 Watt thermal design power (TDP) demonstrates a balance between performance and energy efficiency, making it suitable for environments where operational costs are a concern. It supports DDR3 memory, providing the bandwidth required for demanding applications while ensuring compatibility with a variety of server platforms. Additionally, the E7-4880v2 incorporates Intel's Hyper-Threading and Turbo Boost technologies, allowing it to optimize performance by increasing processing speed and handling multiple threads per core. Designed to provide reliability, availability, and serviceability (RAS) features, it is ideal for mission-critical applications that demand uninterrupted operation and data integrity.

You May Also Be Interested in

Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess