EN
  • EN
  • DE

SGM2019-1.8YC5G

Part No SGM2019-1.8YC5G
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837298-SGM2019-1.8YC5G
Ultra Librarian 3D Model Ultra Librarian SGM2019-1.8YC5G CAD Model

Description

The SGM2019-1.8YC5G is a low-power, low-dropout (LDO) linear regulator manufactured by SG Micro Corp. This regulator is designed to provide a stable 1.8V output voltage, making it ideal for applications requiring a precise and reliable voltage source. Its low quiescent current and small package size make it well-suited for portable and battery-powered devices.

Applications:

  • Mobile Devices: Smartphones, feature phones, and other portable communication devices.
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Wireless sensors, smart home devices, and other Internet of Things applications.
  • Portable Media Players: MP3 players, digital cameras, and other portable media devices.
  • Microcontroller Power: Providing a stable voltage source for microcontrollers in embedded systems.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Stable with Ceramic Capacitors: Designed to work with low-ESR ceramic capacitors, which are commonly used in modern electronic designs.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting down the output when the junction temperature exceeds a safe limit.
  • Fixed Output Voltage: Provides a precise and stable 1.8V output voltage.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency help to maximize battery life in portable devices.
  • Improved System Reliability: Over-current, short-circuit, and thermal shutdown protection features enhance system robustness.
  • Simplified Design: Stable operation with ceramic capacitors reduces the need for external components and simplifies PCB layout.
  • Precise Voltage Regulation: Ensures accurate and stable power for sensitive electronic components.
  • Compact Size: Small package size allows for use in space-constrained applications.

Additional Details:

The SGM2019-1.8YC5G typically operates with input voltages ranging from 2.5V to 5.5V. It is available in a small YC5G package. The regulator's low dropout voltage allows it to maintain regulation even when the input voltage is close to the output voltage, which is particularly important in battery-powered applications as the battery voltage decreases over time. The device's thermal shutdown feature helps to prevent damage in situations where the regulator is subjected to high ambient temperatures or excessive power dissipation. The use of ceramic capacitors improves stability and reduces output noise, making it suitable for noise-sensitive applications. This LDO regulator is an ideal solution for applications requiring a compact, efficient, and reliable 1.8V power source.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0520 $57.9800
2,705+ $0.0427 $115.5035
4,170+ $0.0416 $173.4720
5,715+ $0.0404 $230.8860
7,355+ $0.0393 $289.0515
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess