Products specifications Report Issue?

Package SMD,6.3x2.7mm
Interrupt Rating 50A@250VAC,200A@125V
Operating Temperature -55°C-125°C
Series SCF6125
Current Rating 5A
Fusing characteristics Quick Break
Voltage Rating (DC) -;250V/125V;-
Ultra Librarian 3D Model Ultra Librarian SCF6125F5A250V CAD Model

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE MINI / MINI® BLADE FUSE RATED 32V
Lowest to $0.0691
ECAD model for 0297025.WXNV
Schurter Inc.
FUSE BRD MNT 2.5A 125VAC/VDC SMD
Need more? Email Us
ECAD model for 3404.2327.11
Littelfuse Inc.
FUSE BOARD MOUNT 5A 250VAC RAD / Radial Lead Fuses
Lowest to $0.0945
ECAD model for 39215000000
Schurter Inc.
FUSE GLASS 500MA 220VAC 125VDC
Need more? Email Us
ECAD model for 7030.3280
Littelfuse Inc.
FUSE AUTO 15A 58VDC BLADE MINI
Lowest to $0.3963
ECAD model for 0891015.NXS
Littelfuse Inc.
FUSE BOARD MOUNT 6.3A 250VAC RAD / Radial Lead Fuses
Lowest to $0.1378
ECAD model for 39216300000
Bourns Inc.
FUSE BOARD MOUNT 3A 32VDC 0603
Lowest to $0.1597
ECAD model for SF-0603S300-2
Panasonic
Fuse 0.5A 32V Fast SMD 0603
Need more? Email Us
ECAD model for ERBFE0R50U
Littelfuse Inc.
FUSE CERM 20A 250VAC 125VDC 3AB / 314/324 Series Lead-free 3AB, Fast-acting Fuse
Lowest to $0.2837
ECAD model for 0314020.MXP

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention