EN
  • EN
  • DE

W42180-07-U3-BA

Part No W42180-07-U3-BA
Manufacturer Seoul Semiconductor Inc.
Catalog LED Lighting - White
Description LED ZPOWER COOL WHITE 6300K 2SMD / LED Lighting series White, Cool 6300K 3.25V 350mA 127° 2-SMD, Gull Wing Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Seoul Semiconductor Inc.
Series Z Power, P4
Package Tape & Reel
Product Status Obsolete
Color White, Cool
CCT (K) 6300K
Flux @ 25°C, Current - Test 114lm (109lm ~ 119lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.25V
Lumens/Watt @ Current - Test 100 lm/W
CRI (Color Rendering Index) 75 (Typ)
Current - Max 1A
Viewing Angle 127°
Mounting SMD (SMT)
Package / Case 2-SMD, Gull Wing Exposed Pad
Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.208" (5.28mm)
Thermal Resistance of Package 7.2°C/W
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Other Names W42180-06-U3-BA,897-1107-6,W4218006U3BA,897-1107-2,897-1107-1
Standard Package 500
Win Source Part Number 1162446-W42180-07-U3-BA
Ultra Librarian 3D Model Ultra Librarian W42180-07-U3-BA CAD Model

Description

The Seoul Semiconductor Inc. Z Power, P4 LED lighting in white cool color is a high-quality product that comes in a tape and reel package.

  • Height: 0.208" (5.28mm)
  • Standard Package: 500
  • Mounting: SMD (SMT)
  • Maximum Current: 1A
  • Viewing Angle: 127°
  • Forward Voltage (Vf): 3.25V
  • CCT (K): 6300K
  • Flux: 114lm (109lm ~ 119lm) @ 25°C, current test of 350mA
  • Lumens/Watt: 100 lm/W
  • CRI (Color Rendering Index): 75 (Typ)
  • Thermal Resistance of Package: 7.2°C/W

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
EIC discrete Semiconductors
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LCW JNSH.EC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S 2 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S8 COOL WHT 5700K
Lowest to $2.7622

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess