EN
  • EN
  • DE

SPS30

Part No SPS30
Manufacturer Sensirion AG
Catalog Dust Sensors
Description PM2.5 PARTICLE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Particle, Dust Sensors
Mfr Sensirion AG
Series -
Package Tray
Product Status Active
Type Air Sensor
Output Type I²C, UART
Sensitivity 10μg/m3
Current - DC Forward (If) (Max) 60 mA
Voltage - Supply 4.5V ~ 5.5V
Mounting Type -
Temperature Range - Operating -10°C ~ 60°C
Package / Case Box
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9027.10.4000
Win Source Part Number 1379976-SPS30
Ultra Librarian 3D Model Ultra Librarian SPS30 CAD Model

Description

The Sensirion AG SPS30 is a particle and dust sensor designed for air quality monitoring. The Sensirion AG SPS30 operates in a temperature range of -10°C to 60°C and has a sensitivity of 10μg/m3.

  • Temperature Range: -10°C ~ 60°C
  • Sensitivity: 10μg/m3
  • Voltage - Supply: 4.5V ~ 5.5V
  • Output: I²C, UART
  • Packaging: Box
  • Status: Active

You May Also Be Interested in

Sharp Microelectronics
Lowest to $9.7925
Omron
AIR PARTICLE SENSOR 0.3-1.0 UM
Need more? Email Us
Omron
AIR PARTICLE SENSOR
Need more? Email Us
Sharp Microelectronics
DUST SENSOR UNIT
Lowest to $9.8451
Sharp Microelectronics
DUST SENSOR UNIT
Lowest to $4.5961
Omron
AIR CLEAN UNIT
Need more? Email Us
Honeywell
HPM SERIES PM2.5 PARTICLE SENSOR / Air Sensor Dust Sensor Module
Need more? Email Us
Honeywell
HPM SERIES PM2.5 PARTICLE SENSOR / Air Sensor Dust Sensor Module
Lowest to $32.0150
Honeywell
RESERVED FOR LAB OFFICE -
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0735 $66.2205
5+ $20.6765 $103.3825
8+ $19.9780 $159.8240
11+ $18.5809 $204.3899
14+ $17.8824 $250.3536
18+ $17.1839 $309.3102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess