EN
  • EN
  • DE

SHT40-AD1B-R2

Part No SHT40-AD1B-R2
Manufacturer Sensirion AG
Catalog Moisture Sensors, Humidity
Description SENSOR HUMIDITY 100 RH SMD / Humidity Temperature Sensor 0 ~ 100% RH Digital ±1.8% RH Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Humidity, Moisture Sensors
Mfr Sensirion AG
Series SHT4
Package Tape & Reel (TR),Cut Tape (CT)
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type Digital
Output 16b
Accuracy ±1.8% RH
Voltage - Supply 1.08V ~ 3.6V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 4-WDFN Exposed Pad
Supplier Device Package 4-DFN (1.5x1.5)
Other Names 1649-SHT40-AD1B-R2CT,1649-SHT40-AD1B-R2TR,3.000.465
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235472-SHT40-AD1B-R2
Ultra Librarian 3D Model Ultra Librarian SHT40-AD1B-R2 CAD Model

Description

The Sensirion AG SHT40-AD1B-R2 is a digital humidity and temperature sensor with an accuracy of ±1.8% RH.

  • Accuracy: ±1.8% RH
  • Voltage Supply: 1.08V to 3.6V
  • Temperature Range: -40°C to 125°C
  • Suitable For: Use in various applications, including HVAC systems, weather stations, and industrial automation.

You May Also Be Interested in

TE Connectivity
VOUT RH/ TEMP MODULE, SIDE CONN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amphenol Advanced Sensors
SENSOR HUMID/TEMP 5V I2C 3% SIP
Need more? Email Us
Honeywell
Board Mt. Humidity Sensors
Need more? Email Us
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Omron
SENSOR HUMIDITY
Need more? Email Us
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Omron
SENSOR HUMIDITY 24V ANLG 3% MOD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8383 $50.2980
150+ $0.6878 $103.1700
230+ $0.6663 $153.2490
315+ $0.6448 $203.1120
405+ $0.6233 $252.4365
540+ $0.5589 $301.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess