EN
  • EN
  • DE

SHT20S

Part No SHT20S
Manufacturer Sensirion AG
Catalog OEM Parts ( S )
Description Humidity And Temperature Sensor Ic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999734-SHT20S
Categories OEM Parts( S )
Manufacturer Sensirion AG
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SHT20S CAD Model

Description

The SHT20S is a humidity and temperature sensor manufactured by Sensirion AG. It is part of the SHT2x family, known for its high accuracy, reliability, and low power consumption. This sensor is designed for a wide range of environmental monitoring and control applications where precise and dependable measurements are essential.

Applications:

  • HVAC Systems: Climate control in residential, commercial, and industrial buildings.
  • Weather Stations: Accurate measurement of ambient temperature and humidity for weather forecasting.
  • Data Loggers: Recording temperature and humidity data for scientific research and environmental monitoring.
  • Medical Equipment: Precise humidity and temperature control in incubators and other medical devices.
  • Consumer Electronics: Smart home devices, wearables, and appliances requiring environmental sensing.

Features:

  • High Accuracy: Provides precise measurements of both temperature and humidity.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • Digital Output: Communicates data via I²C interface.
  • Small Size: Compact form factor for easy integration into various devices.
  • Robust Design: Resistant to condensation and contaminants.

Benefits:

  • Improved Accuracy: Provides reliable data for precise environmental control.
  • Energy Efficiency: Reduces power consumption in battery-operated devices.
  • Simplified Integration: Easy to interface with microcontrollers and other digital systems.
  • Compact Design: Enables smaller and more efficient device designs.
  • Long-Term Stability: Maintains accuracy over extended periods.

Additional Details:

The SHT20S measures humidity with an accuracy of ±3% RH and temperature with an accuracy of ±0.3°C. It operates with a supply voltage of 2.1V to 3.6V and consumes typically around 8 μW at 1 Hz measurement frequency. The operating temperature range is typically -40°C to +125°C. The sensor includes a built-in heater for testing and dew point calculation. The I²C interface supports clock stretching and multiple addressing schemes.

Sensirion provides detailed datasheets, application notes, and sample code for the SHT20S, facilitating easy integration into a wide range of applications. The combination of high accuracy, low power consumption, and robust design makes it an ideal choice for demanding environmental sensing applications where reliable and precise measurements are crucial.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Bel Fuse Inc.
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Level One
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5135 $52.9725
85+ $1.2418 $105.5530
125+ $1.2030 $150.3750
175+ $1.1642 $203.7350
225+ $1.1254 $253.2150
300+ $1.0090 $302.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 512 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess