EN
  • EN
  • DE

CY7C1480V25-200AXC

Part No CY7C1480V25-200AXC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 72-Mbit (2M x 36/4M x 18/1M x 72) Pipelined Sync SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165235-CY7C1480V25-200AXC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1480V25-200AXC CAD Model

Description

The CY7C1480V25-200AXC is a high-speed synchronous SRAM (Static Random Access Memory) from Cypress Semiconductor. This SRAM is designed for applications that demand rapid data access and high bandwidth, making it well-suited for use in networking, telecommunications, and high-end computing systems. Note that this part is categorized as end-of-life (EOL), so its availability may be limited, and new designs should consider alternative components.

Applications

  • Networking Equipment: Routers, switches, and network interface cards (NICs) use this SRAM for packet buffering, routing tables, and high-speed data storage.
  • Telecommunications Systems: It is found in base stations, wireless communication devices, and optical networking equipment for signal processing and data buffering tasks.
  • High-Performance Computing: Servers, workstations, and other high-end computing systems leverage this SRAM for cache memory and data storage.
  • Test and Measurement Equipment: Oscilloscopes, logic analyzers, and other test instruments incorporate it for high-speed data acquisition and analysis.
  • Imaging and Video Processing: This SRAM is employed in medical imaging devices, video cameras, and other imaging systems for frame buffering and image processing functions.

Features

  • High-Speed Operation: Operates at 200 MHz, enabling fast data access and processing.
  • Synchronous Pipelined Burst Architecture: Optimizes data throughput and reduces latency for enhanced system performance.
  • 2.5V Power Supply: Operates at a low voltage for reduced power consumption.
  • Byte Write Enable: Allows for individual byte write operations, providing flexibility in data manipulation.
  • ZQ Calibration: Improves signal integrity and reduces noise, ensuring reliable operation.
  • TTL-Compatible Inputs and Outputs: Provides compatibility with other logic devices, simplifying system integration.

Benefits

  • High System Performance: The fast clock frequency and pipelined architecture improve overall system performance.
  • Increased Data Throughput: Synchronous burst mode maximizes data throughput for efficient data processing.
  • Reduced Power Consumption: Low voltage operation minimizes power consumption, extending battery life in portable applications.
  • Simplified System Design: TTL-compatible inputs and outputs simplify the integration with other components.
  • Enhanced Signal Integrity: ZQ calibration improves signal integrity, reducing noise and improving system reliability.

Additional Details

The CY7C1480V25-200AXC is typically packaged in a TQFP (Thin Quad Flat Pack). It necessitates a stable 2.5V power supply and proper decoupling capacitors for reliable operation. Considering its end-of-life status, be sure to verify its availability and explore alternative solutions for new designs. Accurate timing parameter consideration is required during system integration to ensure optimal performance and stability.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess