EN
  • EN
  • DE

IEGZX1-1-62-13.0-B3-V

Part No IEGZX1-1-62-13.0-B3-V
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breakers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039594-IEGZX1-1-62-13.0-B3-V
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IEGZX1-1-62-13.0-B3-V CAD Model

Description

The IEGZX1-1-62-13.0-B3-V is a hydraulic-magnetic circuit breaker manufactured by Sensata Technologies/Airpax. It is designed to provide reliable circuit protection across a variety of applications. This model is part of the IEG series, known for its quality and dependability.

Applications:

  • Power Distribution Units (PDUs): Protects individual circuits within PDUs to prevent overloads.
  • Uninterruptible Power Supplies (UPS): Ensures stable operation of UPS systems by safeguarding against electrical faults.
  • Generator Sets: Used in generator control panels to protect the generator and connected equipment.
  • HVAC Systems: Safeguards heating, ventilation, and air conditioning systems from electrical damage.
  • Control Panels: Provides circuit protection in various industrial control panels.

Features:

  • Hydraulic-Magnetic Technology: Offers stable and reliable tripping characteristics, even with temperature fluctuations.
  • Single Pole Configuration: Provides protection for a single circuit.
  • 13.0 Amp Current Rating: Designed to trip when the current exceeds 13.0 amps.
  • IEG Series: Part of the proven IEG series known for its durability and performance.
  • Voltage Rating: Suitable for both AC and DC voltage applications depending on the specific requirements.

Benefits:

  • Consistent Performance: The hydraulic-magnetic technology ensures consistent tripping characteristics.
  • Overcurrent and Short Circuit Protection: Protects circuits from damage due to overcurrent and short circuit conditions.
  • Enhanced Reliability: Built to withstand demanding environments and provide long-term reliability.
  • Wide Range of Applications: Suitable for a variety of industrial and commercial applications.
  • Trip-Free Design: Ensures the breaker will trip even if the handle is held in the ON position.

Additional Details:

The IEGZX1-1-62-13.0-B3-V is designed to provide dependable circuit protection in a variety of settings. Its robust construction and reliable tripping characteristics make it a popular choice for industrial and commercial applications. The breaker meets relevant industry standards and regulations, ensuring its safety and performance. Its hydraulic-magnetic technology delivers accurate and repeatable performance, making it an excellent choice for critical applications where consistent circuit protection is essential.

You May Also Be Interested in

Schurter Inc.
FUSEHOLDER CAP 6.3X32 F'GRIP
Need more? Email Us
Littelfuse Inc.
CONTACT DFK TIN 0.5 1.0 QMM
Need more? Email Us
Eaton Bussmann
FUSE CLIP 15A SPRING BRASS
Lowest to $7.3158
Schurter Inc.
COVER REFLOW W/CLAMP PCB 5X20MM
Lowest to $8.0076
Schneider Electric
Need more? Email Us
Littelfuse Inc.
PINK CABLE SEAL 16MM2
Need more? Email Us
Littelfuse Inc.
ACS CAP 585 250V
Need more? Email Us
Schurter Inc.
FUSEHOLDER CAP 6.3X32 SLOT
Need more? Email Us
Littelfuse Inc.
FUSE CONTACT DFK 1.5/2.5MM2 TIN
Lowest to $0.2874

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess