EN
  • EN
  • DE

APL1-5480-1

Part No APL1-5480-1
Manufacturer Sensata Technologies/Airpax
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986314-APL1-5480-1
Categories OEM Parts(A-B)
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APL1-5480-1 CAD Model

Description

The APL1-5480-1 is a hydraulic-magnetic circuit breaker manufactured by Sensata Technologies/Airpax. These breakers are designed for equipment protection, providing reliable and precise circuit protection across a wide range of applications. The hydraulic-magnetic technology ensures stable trip characteristics even with variations in ambient temperature.

Applications:

  • Power supplies
  • Industrial equipment
  • Medical devices
  • Telecommunications equipment
  • Transportation systems (e.g., railway signaling, marine equipment)

Features:

  • Hydraulic-magnetic technology: Provides stable trip characteristics independent of ambient temperature.
  • Precise circuit protection: Offers accurate and reliable overcurrent protection.
  • Variety of trip curves: Available in different trip curves to suit various load requirements.
  • High interrupting capacity: Capable of interrupting high fault currents.
  • Compact design: Space-saving design for easy integration into equipment.
  • RoHS compliant: Compliant with RoHS environmental standards.

Benefits:

  • Consistent and reliable protection under varying temperature conditions
  • Reduced nuisance tripping
  • Enhanced equipment safety and reliability
  • Versatile application due to various trip curve options
  • Easy installation and maintenance

Additional Details:

Hydraulic-magnetic circuit breakers like the APL1-5480-1 utilize a magnetic coil and a hydraulic time delay mechanism. When an overcurrent condition occurs, the magnetic field generated by the coil pulls a core through a fluid-filled tube. The time it takes for the core to move and trigger the breaker is determined by the fluid viscosity and the strength of the magnetic field. This mechanism ensures precise and temperature-stable tripping characteristics. These breakers are often preferred in applications where consistent performance across a wide range of temperatures is critical. The APL1 series offers different mounting options and terminal configurations to suit various installation requirements.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess