EN
  • EN
  • DE

AP14-5004-1

Part No AP14-5004-1
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breaker, Hydraulic Magnetic Circuit Protectors, 2 Pole, AP Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031507-AP14-5004-1
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP14-5004-1 CAD Model

Description

The AP14-5004-1 is a circuit breaker accessory from Sensata Technologies/Airpax, designed to enhance the functionality and application of their circuit breakers. Typically, these accessories can include items like terminal blocks, mounting hardware, or other components that facilitate installation and integration of the circuit breaker into a specific system or application.

Applications

  • Electrical Panels: Used to mount and connect circuit breakers within electrical distribution panels.
  • Control Cabinets: Employed in control cabinets to provide secure and organized connections for circuit breakers.
  • Power Supplies: Integrated into power supplies to enhance the mounting and connection options for circuit protection devices.
  • Industrial Equipment: Utilized in various industrial equipment setups for improved circuit breaker installation and accessibility.
  • Marine Applications: Adapted for marine environments to provide robust and reliable connections for circuit breakers in boats and ships.

Features

  • Enhanced Mounting Options: Provides additional mounting options for secure and stable installation of circuit breakers.
  • Improved Terminal Connections: Offers enhanced terminal connections for reliable and safe electrical connections.
  • Durable Construction: Made from high-quality materials to withstand harsh environmental conditions and mechanical stress.
  • Easy Installation: Designed for quick and easy installation, reducing installation time and labor costs.
  • Compatibility: Compatible with a range of Airpax circuit breaker models, ensuring seamless integration.

Benefits

  • Increased Safety: Provides secure and reliable connections, reducing the risk of electrical hazards and ensuring safe operation.
  • Enhanced Reliability: Durable construction ensures long-term performance and reliability in demanding environments.
  • Simplified Installation: Easy installation saves time and reduces labor costs, improving overall efficiency.
  • Greater Flexibility: Compatibility with various circuit breaker models provides flexibility in system design and customization.
  • Optimized Performance: Improves the performance of circuit breakers by providing the necessary mounting and terminal configurations for optimal operation.

Additional Details

For detailed specifications on the AP14-5004-1, including dimensions, materials, and compatible circuit breaker models, it's essential to consult the official product datasheet from Sensata Technologies/Airpax. The accessory is designed to meet industry standards for electrical safety and performance. Proper installation and maintenance are crucial to ensure the accessory functions correctly and provides the intended benefits. Refer to the manufacturer’s documentation for detailed instructions and guidelines, ensuring compliance with relevant regulations and safety protocols. Using the correct tools and following the recommended procedures will help maximize the lifespan and performance of the accessory.

You May Also Be Interested in

Littelfuse Inc.
HOLDER COVER FOR FH2 (ATO)
Need more? Email Us
Schneider Electric
Need more? Email Us
Schurter Inc.
Need more? Email Us
Littelfuse Inc.
FUSE RUBBER WASHER ACS
Lowest to $0.4703
Eaton Bussmann
MARKING TAB/CIRCUIT MARKERS
Need more? Email Us
Schurter Inc.
FUSEHOLDER CAP 6.3X32 SLOT
Need more? Email Us
Schurter Inc.
CARRIER FUSE FIO/FIN SCREW TYPE
Need more? Email Us
Littelfuse Inc.
CAP FOR 5X20MM FUSES FLUSH MOUNT
Lowest to $0.7581
Altech corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess