EN
  • EN
  • DE

AP12-3231-1

Part No AP12-3231-1
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breakers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045272-AP12-3231-1
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP12-3231-1 CAD Model

Description

The AP12-3231-1 is a circuit breaker from Sensata Technologies/Airpax. Circuit breakers are essential components used to protect electrical circuits from damage caused by overcurrent or short circuits. They automatically interrupt the flow of electricity when a fault condition is detected, preventing fires and equipment damage. This particular model is likely a magnetic circuit breaker, known for its precise tripping characteristics and ability to handle inrush currents without nuisance tripping.

Applications

  • Power supplies: Protecting sensitive electronic components from overcurrent in power supplies.
  • Industrial equipment: Providing circuit protection for motors, transformers, and other industrial machinery.
  • Marine applications: Protecting electrical circuits on boats and ships.
  • Aerospace applications: Used in aircraft electrical systems for circuit protection.
  • Telecommunications equipment: Protecting sensitive telecommunications equipment from overcurrent.

Features

  • Magnetic Trip: Provides precise and reliable tripping based on the magnitude of the overcurrent.
  • Hydraulic-Magnetic Delay: Allows for short-duration overloads without tripping, preventing nuisance tripping from inrush currents.
  • High Interrupt Capacity: Capable of safely interrupting high fault currents.
  • Compact Size: Allows for easy integration into various applications.
  • Various Mounting Options: Available in different mounting styles to suit different installation requirements.

Benefits

  • Reliable Circuit Protection: Prevents damage to electrical circuits and equipment from overcurrent and short circuits.
  • Reduced Downtime: Minimizes downtime by quickly interrupting the circuit in the event of a fault.
  • Improved Safety: Prevents fires and electrical hazards caused by overcurrent.
  • Precise Tripping Characteristics: Provides accurate and consistent tripping performance.
  • Nuisance Trip Prevention: Hydraulic-magnetic delay prevents nuisance tripping from inrush currents.

Additional Details

The AP12 series circuit breakers typically have a specified voltage rating, which is the maximum voltage the breaker can safely interrupt. The current rating indicates the maximum continuous current the breaker can carry without tripping under normal conditions. The interrupt capacity is the maximum fault current the breaker can safely interrupt. The tripping time curve defines the relationship between the overcurrent magnitude and the tripping time. The operating temperature range specifies the allowable ambient temperature range for reliable operation. The AP12-3231-1 likely has specific mounting dimensions and terminal configurations. Review the datasheet from Sensata Technologies/Airpax for detailed specifications, including voltage rating, current rating, interrupt capacity, tripping time curve, and operating temperature range. Ensure the circuit breaker is properly sized and selected for the specific application to provide adequate circuit protection. Also, verify compliance with relevant safety standards and certifications.

You May Also Be Interested in

Littelfuse Inc.
HOLDER COVER FOR FH2 (ATO)
Need more? Email Us
Littelfuse Inc.
WIRE SEALS FOR 152003.
Need more? Email Us
Schurter Inc.
COVER AND COLLAR 2POLE IP65
Need more? Email Us
Littelfuse Inc.
CONTACT DFK TIN 0.5 1.0 QMM
Need more? Email Us
Schurter Inc.
FUSEHOLDER CAP 6.3X32 F'GRIP
Need more? Email Us
Schurter Inc.
COVER REFLOW W/CLAMP PCB 5X20MM
Lowest to $8.0076
Littelfuse Inc.
DIODE MINI 1.0A 400V
Need more? Email Us
Schurter Inc.
Need more? Email Us
Littelfuse Inc.
FUSE PTD BRASS RIVET CDA 260/270
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess