EN
  • EN
  • DE

LBZT52C20T1G

Part No LBZT52C20T1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827245-LBZT52C20T1G
Ultra Librarian 3D Model Ultra Librarian LBZT52C20T1G CAD Model

Description

The LBZT52C20T1G is a surface-mount Zener diode manufactured by Leshan Radio. This diode is designed to provide precise voltage regulation and transient voltage suppression in a variety of electronic circuits. It comes in a small SOT-323 package, making it suitable for applications where space is a constraint.

Applications:

  • Voltage Regulation
  • Transient Voltage Suppression
  • Overvoltage Protection
  • Clipping Circuits
  • Level Shifting

Features:

  • Zener Voltage: 20V
  • Tolerance: ±5%
  • Package: SOT-323
  • Surface Mount Device (SMD)
  • Low Leakage Current
  • High Surge Current Capability

Benefits:

  • Precise Voltage Regulation: The LBZT52C20T1G provides a stable 20V output, ensuring consistent performance of connected circuits.
  • Effective Transient Suppression: Protects sensitive components from voltage spikes and surges, enhancing the reliability of electronic devices.
  • Compact Size: The small SOT-323 package allows for high-density board layouts, making it ideal for portable and miniaturized devices.
  • Easy to Integrate: Surface mount design facilitates automated assembly, reducing manufacturing costs and improving production efficiency.
  • Reliable Performance: Designed and manufactured to meet stringent quality standards, ensuring long-term stability and dependable operation.

Additional Details:

The LBZT52C20T1G Zener diode operates by maintaining a nearly constant voltage across its terminals when reverse biased and the breakdown voltage is reached. The SOT-323 package provides good thermal dissipation for its size. It is commonly used in applications where a stable 20V reference voltage is required or where circuits need protection from overvoltage conditions. The device's low leakage current minimizes power loss and ensures efficient operation. The diode is RoHS compliant, meaning it does not contain hazardous substances.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,315+ $0.0216 $50.0040
5,650+ $0.0177 $100.0050
8,725+ $0.0172 $150.0700
12,050+ $0.0166 $200.0300
15,530+ $0.0161 $250.0330
20,835+ $0.0144 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 417,080 pieces
MOQ: 2315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess